onsemi MC100EP56MNG

Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8062637P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm Delivery on production packaging - Tube. This product is non-returnable.

Differential (ECL) multiplexers, and differential (ECL) crosspoint switches.
Logic Family = ECL
Logic Function = Multiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Output Type = ECL
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 20
Dimensions = 4 x 4 x 0.95mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8062637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = QFN Pin Count = 20 Dimensions = 4 x 4 x 0.95mm

Differential (ECL) multiplexers, and differential (ECL) crosspoint switches.
Logic Family = ECL
Logic Function = Multiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Output Type = ECL
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 20
Dimensions = 4 x 4 x 0.95mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8062637P
Input Lines 1
Output Lines 2
Package Type QFN
Unlock Full Specs
to access all available technical data

Similar Products

 - 5446AW/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type CFP
View Details
LMC567 Low Power Tone Decoder - LMC567CM/NOPB - Texas Instruments
Specs
Function Decoder
Package Type PDIP,SOIC
Operating Temperature -25 to 100 C (-13 to 212 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLV3257GUX - ODG (Origin Data Global)
Specs
Function Decoder
Input Lines 4
Supply Voltage 2.3V ~ 3.6V
View Details