Texas Instruments SN74LS138 3-line to 8-line decoder / demultiplexer SN74LS138N

Description
3-line to 8-line decoder / demultiplexer 16-PDIP 0 to 70
Request a Quote Datasheet
Description
3-line to 8-line decoder / demultiplexer 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS138 3-line to 8-line decoder / demultiplexer - SN74LS138N - Texas Instruments
Dallas, TX, United States
SN74LS138 3-line to 8-line decoder / demultiplexer
SN74LS138N
SN74LS138 3-line to 8-line decoder / demultiplexer SN74LS138N
3-line to 8-line decoder / demultiplexer 16-PDIP 0 to 70

3-line to 8-line decoder / demultiplexer 16-PDIP 0 to 70

Buy Now Datasheet
 - 3686039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS138N 3686039
Product Name SN74LS138 3-line to 8-line decoder / demultiplexer
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3 1
Output Lines 8 8
Supply Voltage 4.75
Package Type PDIP,SO,SOIC PDIP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154ENE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139MG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
CD74HC4515 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4515E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details