Texas Instruments SN74LS42 4-Line BCD To 10-Line Decimal Decoders SN74LS42D

Description
4-Line BCD To 10-Line Decimal Decoders 16-SOIC 0 to 70
Request a Quote Datasheet
Description
4-Line BCD To 10-Line Decimal Decoders 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS42 4-Line BCD To 10-Line Decimal Decoders - SN74LS42D - Texas Instruments
Dallas, TX, United States
SN74LS42 4-Line BCD To 10-Line Decimal Decoders
SN74LS42D
SN74LS42 4-Line BCD To 10-Line Decimal Decoders SN74LS42D
4-Line BCD To 10-Line Decimal Decoders 16-SOIC 0 to 70

4-Line BCD To 10-Line Decimal Decoders 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS42D - Rochester Electronics
Newburyport, MA, United States
Decimal Decoder/Driver, LS Series, Inverted Output, TTL, PDSO16

Decimal Decoder/Driver, LS Series, Inverted Output, TTL, PDSO16

Supplier's Site Datasheet
 - 6632546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6632546P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1456578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS42D SN74LS42D 6632546
Product Name SN74LS42 4-Line BCD To 10-Line Decimal Decoders
Function Decoder Decoder Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 4 1
Output Lines 10 10
Supply Voltage 4.75
Package Type PDIP,SO,SOIC SOIC; SOIC16 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC138-SP 3-Line To 8-Line Decoders/Demultiplexers - 5962-8406201VEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP
View Details
SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - SN54ALS138AJ - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54HCT138 3-Line To 8-Line Decoders/Demultiplexers - 85504012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers