Texas Instruments SN74AHC139 Dual 2-Line To 4-Line Decoders / Demultiplexers SN74AHC139D

Description
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC139 Dual 2-Line To 4-Line Decoders / Demultiplexers - SN74AHC139D - Texas Instruments
Dallas, TX, United States
SN74AHC139 Dual 2-Line To 4-Line Decoders / Demultiplexers
SN74AHC139D
SN74AHC139 Dual 2-Line To 4-Line Decoders / Demultiplexers SN74AHC139D
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 125

Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 125

Buy Now Datasheet
 - 6631149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Process: CMOS. Mains voltage: 2 to 5.5V Logic Family = AHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Process: CMOS. Mains voltage: 2 to 5.5V
Logic Family = AHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6631149P - RS Components, Ltd.
Corby, Northants, United Kingdom
Process: CMOS. Mains voltage: 2 to 5.5V Logic Family = AHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Tube. This product is non-returnable.

Process: CMOS. Mains voltage: 2 to 5.5V
Logic Family = AHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1450881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Decoder/Demultiplexe r Dual 16-Pin SOIC - Standard Logic - Decoders & Demultiplexers

Decoder/Demultiplexer Dual 16-Pin SOIC - Standard Logic - Decoders & Demultiplexers

Supplier's Site
Ic, Decoder/demux, Smd, 16Soic; Logic Family / Base Number Texas Instruments - 26AJ9187 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Decoder/demux, Smd, 16Soic; Logic Family / Base Number Texas Instruments
26AJ9187
Ic, Decoder/demux, Smd, 16Soic; Logic Family / Base Number Texas Instruments 26AJ9187
IC, DECODER/DEMUX, SMD, 16SOIC; Logic Family / Base Number:74AHC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

IC, DECODER/DEMUX, SMD, 16SOIC; Logic Family / Base Number:74AHC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site
TEXAS INSTRUMENTS SN74AHC139DIC, DECODER/DEMUX, SMD, 16SOIC - 815-SN74AHC139D - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74AHC139DIC, DECODER/DEMUX, SMD, 16SOIC
815-SN74AHC139D
TEXAS INSTRUMENTS SN74AHC139DIC, DECODER/DEMUX, SMD, 16SOIC 815-SN74AHC139D
TEXAS INSTRUMENTS SN74AHC139DIC, DECODER/DEMUX, SMD, 16SOIC

TEXAS INSTRUMENTS SN74AHC139DIC, DECODER/DEMUX, SMD, 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74AHC139D 6631149 26AJ9187 815-SN74AHC139D
Product Name SN74AHC139 Dual 2-Line To 4-Line Decoders / Demultiplexers Ic, Decoder/demux, Smd, 16Soic; Logic Family / Base Number Texas Instruments TEXAS INSTRUMENTS SN74AHC139DIC, DECODER/DEMUX, SMD, 16SOIC
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder; Decoder/Demultiplexer
Input Lines 2 1
Output Lines 4 4 8; Other; 8Outputs
Supply Voltage 2 5.5V -3.3V; 3V; 3.3V
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC SOIC; SOIC SOIC; 16-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154ENE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
SN54LS145 BCD-to-Decimal Decoders/Drivers - 8508401EA - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BM96G4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
SN54LVC138A 3-Line To 8-Line Decoder/Demultiplexer - 5962-9752601QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 2
Package Type CDIP,CFP,LCCC
View Details