Texas Instruments SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers SN74LV138APWR

Description
3-Line To 8-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers - SN74LV138APWR - Texas Instruments
Dallas, TX, United States
SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers
SN74LV138APWR
SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers SN74LV138APWR
3-Line To 8-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85

3-Line To 8-Line Decoders/Demultiplexers 16-TSSOP -40 to 85

Buy Now Datasheet
 - 6628430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Family = LV Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5 x 4.4 x 1.15mm

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Logic Family = LV
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm

Supplier's Site
 - 6628430P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Logic Family = LV Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5 x 4.4 x 1.15mm Delivery on production packaging - Reel. This product is non-returnable.

Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Logic Family = LV
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Ic, 3 To 8 Line Decoder/dmux, Tssop-16; Logic Family / Base Number Texas Instruments - 33AH4963 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 3 To 8 Line Decoder/dmux, Tssop-16; Logic Family / Base Number Texas Instruments
33AH4963
Ic, 3 To 8 Line Decoder/dmux, Tssop-16; Logic Family / Base Number Texas Instruments 33AH4963
IC, 3 TO 8 LINE DECODER/DMUX, TSSOP-16; Logic Family / Base Number:74LV138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

IC, 3 TO 8 LINE DECODER/DMUX, TSSOP-16; Logic Family / Base Number:74LV138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LV138APWR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74LV138APWR
Signal Switches, Multiplexers, Decoders SN74LV138APWR
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LV138APWR 6628430 33AH4963 SN74LV138APWR
Product Name SN74LV138A 3-Line To 8-Line Decoders/Demultiplexers Ic, 3 To 8 Line Decoder/dmux, Tssop-16; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1 1
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 2 5.5V 2V ~ 5.5V
Package Type SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TSSOP TSSOP; TSSOP 16-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - M38510/30702BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - M38510/37701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD54HCT138 High Speed CMOS Logic Inverting and Non-Inverting 3-to-8 Line Decoder Demultiplexer - CD54HCT138F - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,DIESALE,WAFERSALE
Logic Family HCT
View Details
2 suppliers
SN74LVC1G139 2-Line-to-4-Line Decoder - 74LVC1G139DCURE4 - Texas Instruments
Specs
Function Decoder
Supply Voltage 1.65
Package Type DSBGA,SM8,US8
View Details