Texas Instruments SN74LS138 3-line to 8-line decoder / demultiplexer SN74LS138D

Description
3-line to 8-line decoder / demultiplexer 16-SOIC 0 to 70
Request a Quote Datasheet
Description
3-line to 8-line decoder / demultiplexer 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS138 3-line to 8-line decoder / demultiplexer - SN74LS138D - Texas Instruments
Dallas, TX, United States
SN74LS138 3-line to 8-line decoder / demultiplexer
SN74LS138D
SN74LS138 3-line to 8-line decoder / demultiplexer SN74LS138D
3-line to 8-line decoder / demultiplexer 16-SOIC 0 to 70

3-line to 8-line decoder / demultiplexer 16-SOIC 0 to 70

Buy Now Datasheet
 - 526509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 1218345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
TEXAS INSTRUMENTS SN74LS138DIC, DECODER/DEMUX, 74LC138 - 815-SN74LS138D - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74LS138DIC, DECODER/DEMUX, 74LC138
815-SN74LS138D
TEXAS INSTRUMENTS SN74LS138DIC, DECODER/DEMUX, 74LC138 815-SN74LS138D
TEXAS INSTRUMENTS SN74LS138DIC, DECODER/DEMUX, 74LC138

TEXAS INSTRUMENTS SN74LS138DIC, DECODER/DEMUX, 74LC138

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Utmel Electronic Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS138D 526509 815-SN74LS138D
Product Name SN74LS138 3-line to 8-line decoder / demultiplexer TEXAS INSTRUMENTS SN74LS138DIC, DECODER/DEMUX, 74LC138
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder; Decoder/Demultiplexer
Input Lines 3 1
Output Lines 8 8
Supply Voltage 4.75 5V; 5V
Package Type PDIP,SO,SOIC SOIC SOIC; 16-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC138 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC138M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers
CD74HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - CD74HC4514EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - SN54HC138J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74AC139EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details