Texas Instruments SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer SN74AHCT138N

Description
3-Line to 8-Line Decoder / Demultiplexer 16-PDIP -40 to 85
Request a Quote Datasheet
Description
3-Line to 8-Line Decoder / Demultiplexer 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer - SN74AHCT138N - Texas Instruments
Dallas, TX, United States
SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer
SN74AHCT138N
SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer SN74AHCT138N
3-Line to 8-Line Decoder / Demultiplexer 16-PDIP -40 to 85

3-Line to 8-Line Decoder / Demultiplexer 16-PDIP -40 to 85

Buy Now Datasheet
 - 8072595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17 Logic Family = HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = 3 State Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16

Advanced High-Speed CMOS, TTL logic. Operating voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL. ESD protection exceeds JESD 22. Latch-up performance exceeds 250 mA per JESD 17
Logic Family = HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Output Type = 3 State
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16

Supplier's Site
Logic, 3-To-8 Decoder/demux, 16Dip; Logic Family / Base Number Texas Instruments - 26AJ9135 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 3-To-8 Decoder/demux, 16Dip; Logic Family / Base Number Texas Instruments
26AJ9135
Logic, 3-To-8 Decoder/demux, 16Dip; Logic Family / Base Number Texas Instruments 26AJ9135
LOGIC, 3-TO-8 DECODER/DEMUX, 16DIP; Logic Family / Base Number:74AHCT138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

LOGIC, 3-TO-8 DECODER/DEMUX, 16DIP; Logic Family / Base Number:74AHCT138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74AHCT138N 8072595 26AJ9135
Product Name SN74AHCT138 3-Line to 8-Line Decoder / Demultiplexer Logic, 3-To-8 Decoder/demux, 16Dip; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 3 3
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 4.5
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN PDIP DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT138T 1-of-8 Decoder - CY54FCT138TLMB - Texas Instruments
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
2 suppliers
SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - JM38510/37701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
SN54LS145 BCD-to-Decimal Decoders/Drivers - 8508401FA - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select - CD4555BMT - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details
2 suppliers