onsemi 3-To-8 Decoder/demultiplexer, Tssop-16; Logic Family / Base Number Onsemi MC74LCX138DTG

Description
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16
Request a Quote Datasheet
Description
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8063731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16

Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs
Logic Family = LCX
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Output Type = Single Ended
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16

Supplier's Site
 - 8063731P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs Logic Family = LCX Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Delivery on production packaging - Tube. This product is non-returnable.

Advanced High-Speed (low-voltage) CMOS Logic. Operating Voltage Range: 2.0 to 3.6V. 5V tolerant inputs & outputs
Logic Family = LCX
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Output Type = Single Ended
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
3-To-8 Decoder/demultiplexer, Tssop-16; Logic Family / Base Number Onsemi - 30AC9855 - Newark, An Avnet Company
Chicago, IL, United States
3-To-8 Decoder/demultiplexer, Tssop-16; Logic Family / Base Number Onsemi
30AC9855
3-To-8 Decoder/demultiplexer, Tssop-16; Logic Family / Base Number Onsemi 30AC9855
3-TO-8 DECODER/DEMULTIPLEXE R, TSSOP-16; Logic Family / Base Number:74LCX138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2.3V; Supply VoltageRoHS Compliant: Yes

3-TO-8 DECODER/DEMULTIPLEXER, TSSOP-16; Logic Family / Base Number:74LCX138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2.3V; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 8063731 30AC9855
Product Name 3-To-8 Decoder/demultiplexer, Tssop-16; Logic Family / Base Number Onsemi
Function Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 3
Output Lines 8 8; Other; 8Outputs
Package Type TSSOP TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

3-to-8 line decoder/demultiplexer; inverting - 74HCT138PW-Q100,11 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD4555B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select - CD4555BF3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
View Details
 - 9307FM/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details