Texas Instruments SN74HC138 3-Line To 8-Line Decoders/Demultiplexers SN74HC138D

Description
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers - SN74HC138D - Texas Instruments
Dallas, TX, United States
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers
SN74HC138D
SN74HC138 3-Line To 8-Line Decoders/Demultiplexers SN74HC138D
3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85

3-Line To 8-Line Decoders/Demultiplexers 16-SOIC -40 to 85

Buy Now Datasheet
 - 527158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6631925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6631925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Decoder/demultiplier, Smd, Soic16; Logic Family / Base Number Texas Instruments - 33AH4850 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplier, Smd, Soic16; Logic Family / Base Number Texas Instruments
33AH4850
Decoder/demultiplier, Smd, Soic16; Logic Family / Base Number Texas Instruments 33AH4850
DECODER/DEMULTIPLIER , SMD, SOIC16; Logic Family / Base Number:74HC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

DECODER/DEMULTIPLIER, SMD, SOIC16; Logic Family / Base Number:74HC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74HC138D 527158 33AH4850
Product Name SN74HC138 3-Line To 8-Line Decoders/Demultiplexers Decoder/demultiplier, Smd, Soic16; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 3 1
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 2 6V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54F138 3-Line To 8-Line Decoders/Demultiplexers - M38510/33701BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HC139MT - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
CD4028B-MIL CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BF - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
LM3450 LED Drivers with Active Power Factor Correction and Phase Dimming Decoder - LM3450AMTX/NOPB - Texas Instruments
Specs
Function Decoder
Package Type TSSOP
Operating Current 2 mA
View Details