Broadcom Inc. Quadrature Decoder IC HCTL-2022

Description
The HCTL-2022 is CMOS ICs that perform the quadrature decoder, counter, and bus interface function. The HCTL-2022 is designed to improve system performance in digital closed loop motion control systems and digital data input systems. It does this by shifting time intensive quadrature decoder functions to a cost effective hardware solution. The HCTL-2022 consists of 4x/2x/1x-quadrature decoder, a binary up/down state counter, and an 8-bit bus interface. The HCTL-2022 has the dual-axis capability and index channel counter. The use of Schmitt-triggered CMOS inputs and input noise filters allows reliable operation in noisy environments. The HCTL-2022 contains 32-bit counter. It also contains quadrature decoder output signals and cascade signals for use with many standard computer ICs. The HCTL-2022 provides LSTLL compatible tri-state output buffers. Operation is specified for a temperature range from -40 to 100°C at clock frequencies up to 33MHz.
Request a Quote
Description
The HCTL-2022 is CMOS ICs that perform the quadrature decoder, counter, and bus interface function. The HCTL-2022 is designed to improve system performance in digital closed loop motion control systems and digital data input systems. It does this by shifting time intensive quadrature decoder functions to a cost effective hardware solution. The HCTL-2022 consists of 4x/2x/1x-quadrature decoder, a binary up/down state counter, and an 8-bit bus interface. The HCTL-2022 has the dual-axis capability and index channel counter. The use of Schmitt-triggered CMOS inputs and input noise filters allows reliable operation in noisy environments. The HCTL-2022 contains 32-bit counter. It also contains quadrature decoder output signals and cascade signals for use with many standard computer ICs. The HCTL-2022 provides LSTLL compatible tri-state output buffers. Operation is specified for a temperature range from -40 to 100°C at clock frequencies up to 33MHz.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quadrature Decoder IC - HCTL-2022 - Broadcom Inc.
San Jose, CA, USA
Quadrature Decoder IC
HCTL-2022
Quadrature Decoder IC HCTL-2022
The HCTL-2022 is CMOS ICs that perform the quadrature decoder, counter, and bus interface function. The HCTL-2022 is designed to improve system performance in digital closed loop motion control systems and digital data input systems. It does this by shifting time intensive quadrature decoder functions to a cost effective hardware solution. The HCTL-2022 consists of 4x/2x/1x-quadrature decoder, a binary up/down state counter, and an 8-bit bus interface. The HCTL-2022 has the dual-axis capability and index channel counter. The use of Schmitt-triggered CMOS inputs and input noise filters allows reliable operation in noisy environments. The HCTL-2022 contains 32-bit counter. It also contains quadrature decoder output signals and cascade signals for use with many standard computer ICs. The HCTL-2022 provides LSTLL compatible tri-state output buffers. Operation is specified for a temperature range from -40 to 100°C at clock frequencies up to 33MHz.

The HCTL-2022 is CMOS ICs that perform the quadrature decoder, counter, and bus interface function. The HCTL-2022 is designed to improve system performance in digital closed loop motion control systems and digital data input systems. It does this by shifting time intensive quadrature decoder functions to a cost effective hardware solution. The HCTL-2022 consists of 4x/2x/1x-quadrature decoder, a binary up/down state counter, and an 8-bit bus interface. The HCTL-2022 has the dual-axis capability and index channel counter. The use of Schmitt-triggered CMOS inputs and input noise filters allows reliable operation in noisy environments. The HCTL-2022 contains 32-bit counter. It also contains quadrature decoder output signals and cascade signals for use with many standard computer ICs. The HCTL-2022 provides LSTLL compatible tri-state output buffers. Operation is specified for a temperature range from -40 to 100°C at clock frequencies up to 33MHz.

Supplier's Site
 - 4965642 - RS Components, Ltd.
Corby, Northants, United Kingdom
HCTL-2022 quadrature decoder/counter ic - Standard Logic - Decoders & Demultiplexers

HCTL-2022 quadrature decoder/counter ic - Standard Logic - Decoders & Demultiplexers

Supplier's Site
 - 4965642P - RS Components, Ltd.
Corby, Northants, United Kingdom
HCTL-2022 quadrature decoder/counter ic - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable.

HCTL-2022 quadrature decoder/counter ic - Standard Logic - Decoders & Demultiplexers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  Broadcom Inc. RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number HCTL-2022 4965642
Product Name Quadrature Decoder IC
Function Decoder
Input Lines 2
Output Lines 8
Supply Voltage 5V; 4.5 to 5.5 V
Package Type PDIP PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4-to-16 line decoder/demultiplexer - 74HC154BQ,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
 - AM7992BPC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP24
View Details