onsemi MC74VHC139DTR2G

Description
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs Logic Family = VHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = 3-State, Buffer Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16
Request a Quote
Description
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs Logic Family = VHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = 3-State, Buffer Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8063917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs Logic Family = VHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = 3-State, Buffer Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs
Logic Family = VHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 2-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 2
Output Type = 3-State, Buffer
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16

Supplier's Site
 - 8063917P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs Logic Family = VHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = 3-State, Buffer Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Delivery on production packaging - Reel. This product is non-returnable.

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs
Logic Family = VHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 2-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 2
Output Type = 3-State, Buffer
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1250046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation. Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs Logic Family = 74VHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 2-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 2 Output Type = 3-State, Buffer Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16

Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs
Logic Family = 74VHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 2-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 2
Output Type = 3-State, Buffer
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 8063917 1250046
Function Decoder; Demultiplexer; Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 2 2
Output Lines 4 4
Package Type TSSOP TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - DM74LS154N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP24
Logic Family TTL
View Details
SN54HCT238 3-Line To 8-Line Decoders/Demultiplexers - SN54HCT238J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,LCCC
Logic Family HCT
View Details
Single-pole single-throw analog switch - 74AHCT1G66GW-Q100H - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type SOT353-1 SOT353-1
View Details