Texas Instruments SN74LS42 4-Line BCD To 10-Line Decimal Decoders SN74LS42N

Description
4-Line BCD To 10-Line Decimal Decoders 16-PDIP 0 to 70
Request a Quote Datasheet
Description
4-Line BCD To 10-Line Decimal Decoders 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS42 4-Line BCD To 10-Line Decimal Decoders - SN74LS42N - Texas Instruments
Dallas, TX, United States
SN74LS42 4-Line BCD To 10-Line Decimal Decoders
SN74LS42N
SN74LS42 4-Line BCD To 10-Line Decimal Decoders SN74LS42N
4-Line BCD To 10-Line Decimal Decoders 16-PDIP 0 to 70

4-Line BCD To 10-Line Decimal Decoders 16-PDIP 0 to 70

Buy Now Datasheet
 - 307575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
 - 307575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1450668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
 - SN74LS42N - Rochester Electronics
Newburyport, MA, United States
Decimal Decoder/Driver, LS Series, Inverted Output, TTL, PDIP16

Decimal Decoder/Driver, LS Series, Inverted Output, TTL, PDIP16

Supplier's Site Datasheet
Ic, Bcd-Decimal Decoder; Logic Family / Base Number Texas Instruments - 29AH7579 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Bcd-Decimal Decoder; Logic Family / Base Number Texas Instruments
29AH7579
Ic, Bcd-Decimal Decoder; Logic Family / Base Number Texas Instruments 29AH7579
IC, BCD-DECIMAL DECODER; Logic Family / Base Number:74LS42; Logic Type:BCD to Decimal Decoder; No. of Outputs:10Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

IC, BCD-DECIMAL DECODER; Logic Family / Base Number:74LS42; Logic Type:BCD to Decimal Decoder; No. of Outputs:10Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Rochester Electronics Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS42N 307575 SN74LS42N 29AH7579
Product Name SN74LS42 4-Line BCD To 10-Line Decimal Decoders Ic, Bcd-Decimal Decoder; Logic Family / Base Number Texas Instruments
Function Decoder Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder
Input Lines 4 1
Output Lines 10 10 10; Other; 10Outputs
Supply Voltage 4.75 5.25V
Package Type PDIP,SO,SOIC PDIP DIP; PDIP; PDIP16 DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - M38510/65802BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HC139M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
4 suppliers
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54HCT138 3-Line To 8-Line Decoders/Demultiplexers - 8550401FA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details