BCD-To-Seven-Segment
Standard TTL logic. Operating Voltage 4.75 to 5.25
Logic Family = 74
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Standard TTL logic. Operating Voltage 4.75 to 5.25
Logic Family = 74
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Standard TTL logic. Operating Voltage 4.75 to 5.25
Logic Family = 74
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Output Type = Open Collector
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.
DECODER/DRIVER BCD-TO-7-SEG, 7447; Logic Family / Base Number:TTL47; Logic Type:Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic ICRoHS Compliant: Yes
IC DECODER 1 X 4:1 16DIP
| Texas Instruments | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN7447AN | 305406 | 29AH7690 | SN7447AN |
| Product Name | SN7447A BCD-To-Seven-Segment Decoders/Drivers | Decoder/driver Bcd-To-7-Seg, 7447; Logic Family / Base Number Texas Instruments | Signal Switches, Multiplexers, Decoders | |
| Function | Decoder | Decoder | Decoder | Decoder |
| Supply Voltage | 5V; 4.75 | 5.25V | 4.75V ~ 5.25V | |
| Package Type | PDIP | PDIP | DIP; DIP | DIP; 16-DIP (0.300", 7.62mm) |
| Logic Family | TTL | 74 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |