Texas Instruments SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer SN74LVC139AD

Description
Dual 2-Line To 4-Line Decoder/Demultiplexe r 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoder/Demultiplexe r 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer - SN74LVC139AD - Texas Instruments
Dallas, TX, United States
SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer
SN74LVC139AD
SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer SN74LVC139AD
Dual 2-Line To 4-Line Decoder/Demultiplexe r 16-SOIC -40 to 85

Dual 2-Line To 4-Line Decoder/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
 - 6632827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems. Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems.
Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6632827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems. Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers and De-multiplexers from the 74LVC Family of Low-voltage CMOS Logic ICs. The 74LVC Family use silicon gate CMOS technology and is designed to operate at 3.3V, allowing a significant reduction in power consumption when compared to 5V systems.
Operating Voltage: 1.65 to 3.6V. 5V tolerant inputs. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 250 mA per JESD 17. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LVC139AD 6632827
Product Name SN74LVC139A Dual 2-Line To 4-Line Decoder/Demultiplexer
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 2 1
Output Lines 4 4
Supply Voltage 3.6V; 1.65
Package Type BGA MICROSTAR JUNIOR,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC
Unlock Full Specs
to access all available technical data

Similar Products

74AC11138 3-Line to 8-Line Decoders/Demultiplexers - 74AC11138PWR - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BNSR - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 10
View Details
2 suppliers
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/65802BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details