onsemi Decoder/demultiplexer, 1 Onsemi 74ACT138SCX

Description
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = 74ACT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 15 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 6.198 x 1.499mm
Request a Quote Datasheet
Description
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = 74ACT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 15 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 6.198 x 1.499mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7614306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = 74ACT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 15 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 6.198 x 1.499mm

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Family = 74ACT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 15
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 6.198 x 1.499mm

Supplier's Site
 - 7614306P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Logic Family = 74ACT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 15 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10 x 6.198 x 1.499mm Delivery on production packaging - Reel. This product is non-returnable.

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Logic Family = 74ACT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 15
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 10 x 6.198 x 1.499mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Decoder/demultiplexer, 1 Onsemi - 31Y6359 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, 1 Onsemi
31Y6359
Decoder/demultiplexer, 1 Onsemi 31Y6359
DECODER/DEMULTIPLEXE R, 1:8, NSOIC-16; Logic Family / Base Number:74ACT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:NSOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

DECODER/DEMULTIPLEXER, 1:8, NSOIC-16; Logic Family / Base Number:74ACT138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:NSOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74ACT138SCX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74ACT138SCX
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74ACT138SCX - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
74ACT138SCX
Signal Switches, Multiplexers, Decoders 74ACT138SCX
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 7614306 31Y6359 74ACT138SCX 74ACT138SCX
Product Name Decoder/demultiplexer, 1 Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Function Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder/Demultiplexer Decoder
Input Lines 1 1
Output Lines 8 8; Other; 8Outputs
Package Type SOIC NSOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154", 3.90mm Width)
Logic Family Advanced CMOS
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
 - AM7992BPC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP24
View Details
SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - JM38510/37701B2A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
Dual single-pole single-throw analog switch - 74HCT2G66DC-Q100H - Nexperia B.V.
Specs
Supply Voltage +11.0
Package Type SOT765-1 SOT765-1
View Details