Texas Instruments SN74AHC139 Dual 2-Line To 4-Line Decoders / Demultiplexers SN74AHC139PWR

Description
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC139 Dual 2-Line To 4-Line Decoders / Demultiplexers - SN74AHC139PWR - Texas Instruments
Dallas, TX, United States
SN74AHC139 Dual 2-Line To 4-Line Decoders / Demultiplexers
SN74AHC139PWR
SN74AHC139 Dual 2-Line To 4-Line Decoders / Demultiplexers SN74AHC139PWR
Dual 2-Line To 4-Line Decoders / Demultiplexers 16-TSSOP -40 to 125

Dual 2-Line To 4-Line Decoders / Demultiplexers 16-TSSOP -40 to 125

Buy Now Datasheet
 - 6627676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Process: CMOS. Mains voltage: 2 to 5.5V Logic Family = AHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5 x 4.4 x 1.15mm Delivery on production packaging - Reel. This product is non-returnable.

Process: CMOS. Mains voltage: 2 to 5.5V
Logic Family = AHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 6627676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Process: CMOS. Mains voltage: 2 to 5.5V Logic Family = AHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5 x 4.4 x 1.15mm

Process: CMOS. Mains voltage: 2 to 5.5V
Logic Family = AHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74AHC139PWR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74AHC139PWR
Signal Switches, Multiplexers, Decoders SN74AHC139PWR
IC DECODER/DEMUX 1X2:4 16TSSOP

IC DECODER/DEMUX 1X2:4 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74AHC139PWR 6627676P SN74AHC139PWR
Product Name SN74AHC139 Dual 2-Line To 4-Line Decoders / Demultiplexers Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 2 1 2
Output Lines 4 4
Supply Voltage 2 2V ~ 5.5V
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN TSSOP 16-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - 8406201EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BMT - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
SN54HCT138 3-Line To 8-Line Decoders/Demultiplexers - M38510/65852BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details