Texas Instruments Standard Linear and Logic Signal Switches, Multiplexers, Decoders SN74LVC1G18DBVR

Description
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOT-23 Pin Count = 6
Request a Quote Datasheet
Description
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOT-23 Pin Count = 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6628755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOT-23 Pin Count = 6

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Demultiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOT-23
Pin Count = 6

Supplier's Site
 - 6628755P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOT-23 Pin Count = 6 Delivery on production packaging - Reel. This product is non-returnable.

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Demultiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOT-23
Pin Count = 6
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1457572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOT-23 Pin Count = 6

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Demultiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOT-23
Pin Count = 6

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC1G18DBVR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74LVC1G18DBVR
Signal Switches, Multiplexers, Decoders SN74LVC1G18DBVR
IC DEMULTIPLEXER 1 X 1:2 SOT23-6

IC DEMULTIPLEXER 1 X 1:2 SOT23-6

Supplier's Site Datasheet
IC 1OF2 NON-INV DEMUX SOT23-6 - 815-SN74LVC1G18DBVR - Utmel Electronic Limited
Hong Kong, China
IC 1OF2 NON-INV DEMUX SOT23-6
815-SN74LVC1G18DBVR
IC 1OF2 NON-INV DEMUX SOT23-6 815-SN74LVC1G18DBVR
IC 1OF2 NON-INV DEMUX SOT23-6

IC 1OF2 NON-INV DEMUX SOT23-6

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 6628755 SN74LVC1G18DBVR 815-SN74LVC1G18DBVR
Product Name Signal Switches, Multiplexers, Decoders IC 1OF2 NON-INV DEMUX SOT23-6
Function Demultiplexer Decoder Decoder/Demultiplexer
Input Lines 1 1 1; 0ther; 1
Output Lines 2 2; Other; 2
Package Type SOT-23 SOT-23-6 SOT-23-6
Logic Family LVCMOS CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54ALS139 Dual 2-Line To 4-Line Decoders/Demultiplexers - 5962-8768301EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
 - 74HCT4053BQ/S400,1 - Rochester Electronics
Specs
Function Demultiplexer
Package Type SOT763
View Details