onsemi Bcd-To-Decimal Decoder, Soic-16; Logic Family / Base Number Onsemi MC14028BDR2G

Description
MC14028BDR2G, LOG CMOS DCODE/DMULTI BCD - Standard Logic - Decoders & Demultiplexers
Request a Quote Datasheet
Description
MC14028BDR2G, LOG CMOS DCODE/DMULTI BCD - Standard Logic - Decoders & Demultiplexers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8063166 - RS Components, Ltd.
Corby, Northants, United Kingdom
MC14028BDR2G, LOG CMOS DCODE/DMULTI BCD - Standard Logic - Decoders & Demultiplexers

MC14028BDR2G, LOG CMOS DCODE/DMULTI BCD - Standard Logic - Decoders & Demultiplexers

Supplier's Site
 - 8063166P - RS Components, Ltd.
Corby, Northants, United Kingdom
MC14028BDR2G, LOG CMOS DCODE/DMULTI BCD - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Reel. This product is non-returnable.

MC14028BDR2G, LOG CMOS DCODE/DMULTI BCD - Standard Logic - Decoders & Demultiplexers
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - MC14028BDR2G - Rochester Electronics
Newburyport, MA, United States
Decimal Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16

Decimal Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Bcd-To-Decimal Decoder, Soic-16; Logic Family / Base Number Onsemi - 42Y0560 - Newark, An Avnet Company
Chicago, IL, United States
Bcd-To-Decimal Decoder, Soic-16; Logic Family / Base Number Onsemi
42Y0560
Bcd-To-Decimal Decoder, Soic-16; Logic Family / Base Number Onsemi 42Y0560
BCD-TO-DECIMAL DECODER, SOIC-16; Logic Family / Base Number:MC14028; Logic Type:BCD to Decimal Decoder / Binary to Octal Decoder; No. of Outputs:10Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

BCD-TO-DECIMAL DECODER, SOIC-16; Logic Family / Base Number:MC14028; Logic Type:BCD to Decimal Decoder / Binary to Octal Decoder; No. of Outputs:10Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - MC14028BDR2G - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
MC14028BDR2G
Signal Switches, Multiplexers, Decoders MC14028BDR2G
IC DECODER 1 X 4:10 16SOIC

IC DECODER 1 X 4:10 16SOIC

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MC14028BDR2G
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MC14028BDR2G
Decoder 1 x 4:10 16-SOIC

Decoder 1 x 4:10 16-SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 8063166 MC14028BDR2G 42Y0560 MC14028BDR2G MC14028BDR2G
Product Name Bcd-To-Decimal Decoder, Soic-16; Logic Family / Base Number Onsemi Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder Decoder Decoder Decoder Decoder
Input Lines 1 1
Output Lines 10 10; Other; 10Outputs
Package Type SOIC SOIC; SOIC-16 SOIC; SOIC SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family MC140 CMOS
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Specs
Supply Voltage 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/65802BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details