onsemi Bcd To 7 Segment Latch/decoder, Soic-16; Logic Family / Base Number Onsemi MC14511BDG

Description
MC14511BDG, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers
Request a Quote Datasheet
Description
MC14511BDG, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8063267 - RS Components, Ltd.
Corby, Northants, United Kingdom
MC14511BDG, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers

MC14511BDG, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers

Supplier's Site
 - 8063267P - RS Components, Ltd.
Corby, Northants, United Kingdom
MC14511BDG, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers Delivery on production packaging - Tube. This product is non-returnable.

MC14511BDG, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1250024 - RS Components, Ltd.
Corby, Northants, United Kingdom
MC14511BDG, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers

MC14511BDG, LOG CMOS DSPLY DCODE DRVR - Standard Logic - Decoders & Demultiplexers

Supplier's Site
 - MC14511BDG - Rochester Electronics
Newburyport, MA, United States
BCD-to-7-Segment Latch/Decoder/Driver

BCD-to-7-Segment Latch/Decoder/Driver

Supplier's Site Datasheet
Bcd To 7 Segment Latch/decoder, Soic-16; Logic Family / Base Number Onsemi - 71J5490 - Newark, An Avnet Company
Chicago, IL, United States
Bcd To 7 Segment Latch/decoder, Soic-16; Logic Family / Base Number Onsemi
71J5490
Bcd To 7 Segment Latch/decoder, Soic-16; Logic Family / Base Number Onsemi 71J5490
BCD TO 7 SEGMENT LATCH/DECODER, SOIC-16; Logic Family / Base Number:MC14511; Logic Type:Latch / Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes

BCD TO 7 SEGMENT LATCH/DECODER, SOIC-16; Logic Family / Base Number:MC14511; Logic Type:Latch / Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 8063267 1250024 MC14511BDG 71J5490
Product Name Bcd To 7 Segment Latch/decoder, Soic-16; Logic Family / Base Number Onsemi
Function Decoder Decoder Decoder Decoder
Package Type SOIC SOIC SOIC; SOIC 16 LEAD SOIC; SOIC
Logic Family MC140 MC140
Number of Pins 16 16 16
Unlock Full Specs
to access all available technical data

Similar Products

LMC567 Low Power Tone Decoder - LMC567CN/NOPB - Texas Instruments
Specs
Function Decoder
Package Type PDIP,SOIC
Operating Temperature -25 to 100 C (-13 to 212 F)
View Details
2 suppliers
 - 25LS2538PC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP20
View Details
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Low-power 1-of-2 demultiplexer with 3-state deselected output - 74AUP1G18GM,132 - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT886 SOT886
View Details