STMicroelectronics, Inc. M74HC151YTTR

Description
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Multiplexer Demultiplexing Capability = 1 x 8:1 Number of Elements per Chip = 8 Number of Input Enables per Element = 1 Output Type = CMOS Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5.1 x 4.48 x 1.05mm Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote
Description
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Multiplexer Demultiplexing Capability = 1 x 8:1 Number of Elements per Chip = 8 Number of Input Enables per Element = 1 Output Type = CMOS Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5.1 x 4.48 x 1.05mm Delivery on production packaging - Reel. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8607309P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Multiplexer Demultiplexing Capability = 1 x 8:1 Number of Elements per Chip = 8 Number of Input Enables per Element = 1 Output Type = CMOS Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5.1 x 4.48 x 1.05mm Delivery on production packaging - Reel. This product is non-returnable.

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Multiplexer
Demultiplexing Capability = 1 x 8:1
Number of Elements per Chip = 8
Number of Input Enables per Element = 1
Output Type = CMOS
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5.1 x 4.48 x 1.05mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8607309 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Multiplexer Demultiplexing Capability = 1 x 8:1 Number of Elements per Chip = 8 Number of Input Enables per Element = 1 Output Type = CMOS Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 16 Dimensions = 5.1 x 4.48 x 1.05mm

High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Multiplexer
Demultiplexing Capability = 1 x 8:1
Number of Elements per Chip = 8
Number of Input Enables per Element = 1
Output Type = CMOS
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5.1 x 4.48 x 1.05mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8607309P
Input Lines 1
Output Lines 8
Package Type TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Function Decoder
Input Lines 3
Output Lines 8
View Details
2 suppliers
 - 5446AW/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type CFP
View Details
Low-power 1-of-2 demultiplexer with 3-state deselected output - 74AUP1G18GM,132 - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT886 SOT886
View Details