onsemi MC10EP56DTG

Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 4 Number of Input Enables per Element = 2 Output Type = ECL Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 20 Dimensions = 6.6 x 4.5 x 1.05mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 4 Number of Input Enables per Element = 2 Output Type = ECL Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 20 Dimensions = 6.6 x 4.5 x 1.05mm Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8084019P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 4 Number of Input Enables per Element = 2 Output Type = ECL Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 20 Dimensions = 6.6 x 4.5 x 1.05mm Delivery on production packaging - Tube. This product is non-returnable.

Differential (ECL) multiplexers, and differential (ECL) crosspoint switches.
Logic Family = ECL
Logic Function = Multiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 4
Number of Input Enables per Element = 2
Output Type = ECL
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 20
Dimensions = 6.6 x 4.5 x 1.05mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8084019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 4 Number of Input Enables per Element = 2 Output Type = ECL Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 20 Dimensions = 6.6 x 4.5 x 1.05mm

Differential (ECL) multiplexers, and differential (ECL) crosspoint switches.
Logic Family = ECL
Logic Function = Multiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 4
Number of Input Enables per Element = 2
Output Type = ECL
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 20
Dimensions = 6.6 x 4.5 x 1.05mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8084019P
Input Lines 1
Output Lines 2
Package Type TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - MM74HC154J - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Input Lines 0ther; 16 line
Output Lines Other; 16 line
View Details
Quad single-pole single-throw analog switch - 74HC4066BQ-Q100,11 - Nexperia B.V.
Specs
Supply Voltage +11.0
Features ESD Protection
Package Type SOT762-1 SOT762-1
View Details