Texas Instruments SN74F138 3-line to 8-line decoder / demultiplexer SN74F138D

Description
3-line to 8-line decoder / demultiplexer 16-SOIC 0 to 70
Request a Quote Datasheet
Description
3-line to 8-line decoder / demultiplexer 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F138 3-line to 8-line decoder / demultiplexer - SN74F138D - Texas Instruments
Dallas, TX, United States
SN74F138 3-line to 8-line decoder / demultiplexer
SN74F138D
SN74F138 3-line to 8-line decoder / demultiplexer SN74F138D
3-line to 8-line decoder / demultiplexer 16-SOIC 0 to 70

3-line to 8-line decoder / demultiplexer 16-SOIC 0 to 70

Buy Now Datasheet
 - 526600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fast Bipolar logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = F Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Fast Bipolar logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = F
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 1456686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fast Bipolar logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL Logic Family = F Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Fast Bipolar logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output TTL
Logic Family = F
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74F138D - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74F138D
Signal Switches, Multiplexers, Decoders SN74F138D
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet
Decoder/encoder/mux/demux, 74F138; Msl Texas Instruments - 26AJ9299 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/encoder/mux/demux, 74F138; Msl Texas Instruments
26AJ9299
Decoder/encoder/mux/demux, 74F138; Msl Texas Instruments 26AJ9299
DECODER/ENCODER/MUX/ DEMUX, 74F138; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

DECODER/ENCODER/MUX/DEMUX, 74F138; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74F138D 526600 SN74F138D 26AJ9299
Product Name SN74F138 3-line to 8-line decoder / demultiplexer Signal Switches, Multiplexers, Decoders Decoder/encoder/mux/demux, 74F138; Msl Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder
Input Lines 3 1 1
Output Lines 8 8
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type PDIP,SO,SOIC SOIC SOIC; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F139PC - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
SN54LS139A-SP Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/30702SFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
 - 9301DM - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; CDIP16
Logic Family TTL
View Details
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HC139MG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details