Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs
Logic Family = VHC
Logic Function = Decoder
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Output Type = Single Ended
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Delivery on production packaging - Reel. This product is non-returnable.
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs
Logic Family = VHC
Logic Function = Decoder
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Output Type = Single Ended
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Advanced 74VHC High-Speed silicon-gate CMOS logic family products from ON Semiconductor offering high speed operation similar to equivalent Bipolar Schottky TTL, whilst maintaining the advantage of CMOS low power dissipation.
Advanced high-speed low-power CMOS logic. Operating Voltage Range: 2.0 to 5.5V. 7V tolerant inputs
Logic Family = VHC
Logic Function = Decoder
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Output Type = Single Ended
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
LINE DECODER, 3:8, SOIC-16; Logic Family / Base Number:74VHC138; Logic Type:Line Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; RoHS Compliant: Yes
Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16SOIC
| RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | 8063914P | 42Y0657 | MC74VHC138DR2G | MC74VHC138DR2G |
| Product Name | Line Decoder, 3 Onsemi | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Function | Decoder | Decoder | Decoder; Decoder/Demultiplexer | Decoder |
| Input Lines | 3 | 1 | ||
| Output Lines | 8 | 8; Other; 8Outputs | ||
| Package Type | SOIC | SOIC; SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154", 3.90mm Width) |
| Logic Family | VHC | 74VHC |