Texas Instruments Standard Linear and Logic Signal Switches, Multiplexers, Decoders SN74LVC1G18DCKR

Description
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SC-70 Pin Count = 6
Request a Quote Datasheet
Description
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SC-70 Pin Count = 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 6628758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SC-70 Pin Count = 6

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Demultiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SC-70
Pin Count = 6

Supplier's Site
 - 6628758P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22 Logic Family = LVC Logic Function = Demultiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Output Type = 3 State Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SC-70 Pin Count = 6 Delivery on production packaging - Reel. This product is non-returnable.

Low-Voltage CMOS logic. Single gate package. Operating Voltage: 1.65 to 5.5 V. Compatibility: Input LVTTL/TTL, Output LVCMOS. Latch-up performance exceeds 100 mA per JESD 78 Class II. ESD protection exceeds JESD 22
Logic Family = LVC
Logic Function = Demultiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Output Type = 3 State
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SC-70
Pin Count = 6
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74LVC1G18DCKR - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74LVC1G18DCKR
Signal Switches, Multiplexers, Decoders SN74LVC1G18DCKR
IC DEMULTIPLEXER 1 X 1:2 SC70-6

IC DEMULTIPLEXER 1 X 1:2 SC70-6

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 6628758 SN74LVC1G18DCKR
Product Name Signal Switches, Multiplexers, Decoders
Function Demultiplexer Decoder
Input Lines 1 1
Output Lines 2
Package Type SC-70 6-TSSOP, SC-88, SOT-363
Logic Family LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS154F/883C - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CFP24
View Details
SN54S138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/07701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details