Texas Instruments SN74LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers SN74LS155AD

Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers - SN74LS155AD - Texas Instruments
Dallas, TX, United States
SN74LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers
SN74LS155AD
SN74LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers SN74LS155AD
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-SOIC 0 to 70

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-SOIC 0 to 70

Buy Now Datasheet
 - 6632420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4, 1-of-8 Number of Elements per Chip = 1, 2 Number of Input Enables per Element = 2 Output Type = Push-Pull Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4, 1-of-8
Number of Elements per Chip = 1, 2
Number of Input Enables per Element = 2
Output Type = Push-Pull
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16

Supplier's Site
 - 6632420P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4, 1-of-8 Number of Elements per Chip = 1, 2 Number of Input Enables per Element = 2 Output Type = Push-Pull Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4, 1-of-8
Number of Elements per Chip = 1, 2
Number of Input Enables per Element = 2
Output Type = Push-Pull
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1451250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption. Logic Family = LS Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4, 1-of-8 Number of Elements per Chip = 1, 2 Number of Input Enables per Element = 2 Output Type = Push-Pull Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16

Texas Instruments range of Decoders, Multiplexers and Demultiplexers from the 74LS Family of Low Power Schottky Logic ICs. The 74LS Family use bipolar junction technology coupled with Schottky diode clamps to achieve operating speeds equal to the original 74TTL family but with much lower power consumption.
Logic Family = LS
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4, 1-of-8
Number of Elements per Chip = 1, 2
Number of Input Enables per Element = 2
Output Type = Push-Pull
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74LS155AD 6632420
Product Name SN74LS155A Dual 2-Line To 4-Line Decoders/Demultiplexers
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 2 1
Output Lines 4 4; 8
Supply Voltage 4.75
Package Type PDIP,SO,SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Function Decoder
Input Lines 3
Output Lines 8
View Details
2 suppliers
Specs
Supply Voltage 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - SN54HC139J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
SN54S139 Dual 2-Line To 4-Line Decoders/Demultiplexers - SN54S139J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details