Dual 2-Line To 4-Line Decoders/Demultiplex
SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplex
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 16
Dimensions = 5 x 4.4 x 1.15mm
Delivery on production packaging - Tube. This product is non-returnable.
TEXAS INSTRUMENTS SN74HC139PWIC, DECODER/DEMULTIPLIER
IC, DECODER/DEMULTIPLIER
Texas Instruments | Rochester Electronics | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
Product Number | SN74HC139PW | SN74HC139PW | 6631931 | 815-SN74HC139PW | 29AH7533 |
Product Name | SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers | TEXAS INSTRUMENTS SN74HC139PWIC, DECODER/DEMULTIPLIER, SMD | Ic, Decoder/demultiplier, Smd; Logic Family / Base Number Texas Instruments | ||
Function | Decoder/Demultiplexer | Decoder; Demultiplexer | Decoder; Demultiplexer; Decoder/Demultiplexer | Decoder; Decoder/Demultiplexer | Decoder |
Input Lines | 2 | 1 | |||
Output Lines | 4 | 4 | 8; Other; 8Outputs | ||
Supply Voltage | 2 | 5V; 5V | 6V | ||
Package Type | PDIP,SO,SOIC,SSOP,TSSOP | SOP; SSOP; TSSOP; TSSOP16 | TSSOP | SSOP; 16-TSSOP (0.173, 4.40mm Width) | TSSOP; TSSOP |