Texas Instruments SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers SN74HC139N

Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - SN74HC139N - Texas Instruments
Dallas, TX, United States
SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers
SN74HC139N
SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers SN74HC139N
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-PDIP -40 to 85

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-PDIP -40 to 85

Buy Now Datasheet
 - 443047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
 - 443047P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1449900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-4 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Polarity = Inverting Mounting Type = Through Hole Package Type = PDIP Pin Count = 16 Dimensions = 19.3 x 6.35 x 4.57mm

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-4
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Polarity = Inverting
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 16
Dimensions = 19.3 x 6.35 x 4.57mm

Supplier's Site
Ic, Decoder/demux, 74Hc139, 16Dip; Logic Family / Base Number Texas Instruments - 33AH4851 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Decoder/demux, 74Hc139, 16Dip; Logic Family / Base Number Texas Instruments
33AH4851
Ic, Decoder/demux, 74Hc139, 16Dip; Logic Family / Base Number Texas Instruments 33AH4851
IC, DECODER/DEMUX, 74HC139, 16DIP; Logic Family / Base Number:74HC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

IC, DECODER/DEMUX, 74HC139, 16DIP; Logic Family / Base Number:74HC139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC139N - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
SN74HC139N
Signal Switches, Multiplexers, Decoders SN74HC139N
IC DECODER/DEMUX 1X2:4 16DIP

IC DECODER/DEMUX 1X2:4 16DIP

Supplier's Site Datasheet
TEXAS INSTRUMENTS SN74HC139NIC, DECODER/DEMUX, 74HC139, 16DIP - 815-SN74HC139N - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74HC139NIC, DECODER/DEMUX, 74HC139, 16DIP
815-SN74HC139N
TEXAS INSTRUMENTS SN74HC139NIC, DECODER/DEMUX, 74HC139, 16DIP 815-SN74HC139N
TEXAS INSTRUMENTS SN74HC139NIC, DECODER/DEMUX, 74HC139, 16DIP

TEXAS INSTRUMENTS SN74HC139NIC, DECODER/DEMUX, 74HC139, 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74HC139N 443047 33AH4851 SN74HC139N 815-SN74HC139N
Product Name SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers Ic, Decoder/demux, 74Hc139, 16Dip; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders TEXAS INSTRUMENTS SN74HC139NIC, DECODER/DEMUX, 74HC139, 16DIP
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder Decoder; Decoder/Demultiplexer
Input Lines 2 1 2
Output Lines 4 4 4; Other; 4Outputs
Supply Voltage 2 6V 2V ~ 6V 5V; 5V
Package Type PDIP,SO,SOIC,SSOP,TSSOP PDIP DIP; DIP DIP; 16-DIP (0.300", 7.62mm) DIP; 16-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511PWR - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
CD4055B CMOS BCD-to-7-Segment LCD Decoder/Driver with Display-Frequency Output - CD4055BE - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers
SN54LS138-SP 3-Line To 8-Line Decoders/Demultiplexers - M38510/30701SEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details