onsemi MC100EP58DTG

Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 8 Dimensions = 3.1 x 3.1 x 0.95mm
Request a Quote
Description
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 8 Dimensions = 3.1 x 3.1 x 0.95mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8084015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 8 Dimensions = 3.1 x 3.1 x 0.95mm

Differential (ECL) multiplexers, and differential (ECL) crosspoint switches.
Logic Family = ECL
Logic Function = Multiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Output Type = ECL
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 8
Dimensions = 3.1 x 3.1 x 0.95mm

Supplier's Site
 - 8084015P - RS Components, Ltd.
Corby, Northants, United Kingdom
Differential (ECL) multiplexers, and differential (ECL) crosspoint switches. Logic Family = ECL Logic Function = Multiplexer Demultiplexing Capability = 1-of-2 Number of Elements per Chip = 2 Number of Input Enables per Element = 1 Output Type = ECL Mounting Type = Surface Mount Package Type = TSSOP Pin Count = 8 Dimensions = 3.1 x 3.1 x 0.95mm Delivery on production packaging - Tube. This product is non-returnable.

Differential (ECL) multiplexers, and differential (ECL) crosspoint switches.
Logic Family = ECL
Logic Function = Multiplexer
Demultiplexing Capability = 1-of-2
Number of Elements per Chip = 2
Number of Input Enables per Element = 1
Output Type = ECL
Mounting Type = Surface Mount
Package Type = TSSOP
Pin Count = 8
Dimensions = 3.1 x 3.1 x 0.95mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers
Product Number 8084015
Input Lines 1
Output Lines 2
Package Type TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 74184N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details
CD4028B-MIL CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BF3A - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
3-to-8 line decoder/demultiplexer; inverting - 74AHCT138BQ-Q100X - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details