onsemi Decoder/demultiplexer, 3 Onsemi MC74LVX138DR2G

Description
Advanced high-speed low-voltage CMOS logic. Operating Voltage Range: 2.7 to 5.5V. 7V tolerant inputs Logic Family = LVX Logic Function = Decoder Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16
Request a Quote Datasheet
Description
Advanced high-speed low-voltage CMOS logic. Operating Voltage Range: 2.7 to 5.5V. 7V tolerant inputs Logic Family = LVX Logic Function = Decoder Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8063813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced high-speed low-voltage CMOS logic. Operating Voltage Range: 2.7 to 5.5V. 7V tolerant inputs Logic Family = LVX Logic Function = Decoder Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16

Advanced high-speed low-voltage CMOS logic. Operating Voltage Range: 2.7 to 5.5V. 7V tolerant inputs
Logic Family = LVX
Logic Function = Decoder
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Output Type = Single Ended
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16

Supplier's Site
 - 8063813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced high-speed low-voltage CMOS logic. Operating Voltage Range: 2.7 to 5.5V. 7V tolerant inputs Logic Family = LVX Logic Function = Decoder Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Output Type = Single Ended Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Delivery on production packaging - Reel. This product is non-returnable.

Advanced high-speed low-voltage CMOS logic. Operating Voltage Range: 2.7 to 5.5V. 7V tolerant inputs
Logic Family = LVX
Logic Function = Decoder
Demultiplexing Capability = 3-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Output Type = Single Ended
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Decoder/demultiplexer, 3 Onsemi - 14AC4537 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, 3 Onsemi
14AC4537
Decoder/demultiplexer, 3 Onsemi 14AC4537
DECODER/DEMULTIPLEXE R, 3:8, SOIC-16; Logic Family / Base Number:74LVX138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

DECODER/DEMULTIPLEXER, 3:8, SOIC-16; Logic Family / Base Number:74LVX138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 8063813 14AC4537
Product Name Decoder/demultiplexer, 3 Onsemi
Function Decoder Decoder
Input Lines 3
Output Lines 8 8; Other; 8Outputs
Package Type SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 5446/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
SN54S138 3-Line To 8-Line Decoders/Demultiplexers - 76041012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
IC MUX/DEMUX DUAL 4X1 16SOIC - 554-74HC4052D,653 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SOIC; 16-SOIC (0.154, 3.90mm Width)
View Details