Texas Instruments SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer SN74AHC138D

Description
3-Line To 8-Line Decoder / Demultiplexer 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3-Line To 8-Line Decoder / Demultiplexer 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer - SN74AHC138D - Texas Instruments
Dallas, TX, United States
SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer
SN74AHC138D
SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer SN74AHC138D
3-Line To 8-Line Decoder / Demultiplexer 16-SOIC -40 to 85

3-Line To 8-Line Decoder / Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
 - 6631130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Process: CMOS. Mains voltage: 2 to 5.5V Logic Family = AHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Process: CMOS. Mains voltage: 2 to 5.5V
Logic Family = AHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6631130P - RS Components, Ltd.
Corby, Northants, United Kingdom
Process: CMOS. Mains voltage: 2 to 5.5V Logic Family = AHC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Tube. This product is non-returnable.

Process: CMOS. Mains voltage: 2 to 5.5V
Logic Family = AHC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Ic, Decoder/demux, Smd; Logic Family / Base Number Texas Instruments - 29AH7454 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Decoder/demux, Smd; Logic Family / Base Number Texas Instruments
29AH7454
Ic, Decoder/demux, Smd; Logic Family / Base Number Texas Instruments 29AH7454
IC, DECODER/DEMUX, SMD; Logic Family / Base Number:74AHC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

IC, DECODER/DEMUX, SMD; Logic Family / Base Number:74AHC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74AHC138D 6631130 29AH7454
Product Name SN74AHC138 3-Line To 8-Line Decoder / Demultiplexer Ic, Decoder/demux, Smd; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 3 1
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 2 5.5V
Package Type PDIP,SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT138T 1-of-8 Decoder - CY54FCT138TLMB - Texas Instruments
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
2 suppliers
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54S139 Dual 2-Line To 4-Line Decoders/Demultiplexers - 7700401EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
CD74HCT137 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer with Address Latches - CD74HCT137M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers