Infineon Technologies AG Discrete Semiconductor Products BSS83

Description
Manufacturer: Infineon Technologies Win Source Part Number: 237396-BSS83 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS83 Alternative Parts (Cross-Reference): BSS83T; BSS83,235; BSS83,215; Introduction Date: November 15, 2002 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 237396-BSS83 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS83 Alternative Parts (Cross-Reference): BSS83T; BSS83,235; BSS83,215; Introduction Date: November 15, 2002 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 237396-BSS83 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237396-BSS83
Discrete Semiconductor Products 237396-BSS83
Manufacturer: Infineon Technologies Win Source Part Number: 237396-BSS83 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS83 Alternative Parts (Cross-Reference): BSS83T; BSS83,235; BSS83,215; Introduction Date: November 15, 2002 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 237396-BSS83
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSS83
Alternative Parts (Cross-Reference): BSS83T; BSS83,235; BSS83,215;
Introduction Date: November 15, 2002
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Singapore
10V 0.05A MOSFET Transistor
278-BSS83
10V 0.05A MOSFET Transistor 278-BSS83
Trans MOSFET N-CH Si 10V 0.05A 4-Pin(3+Tab) SOT-143B Product overview: BSS83 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, 0.05A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS83 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 10V 0.05A 4-Pin(3+Tab) SOT-143B Product overview: BSS83 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.05A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, 0.05A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS83 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 237396-BSS83 278-BSS83
Product Name Discrete Semiconductor Products 10V 0.05A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R060M2H - AIMDQ75R060M2H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0094 ohms
View Details
7 suppliers