The BSP60 is a PNP silicon Darlington transistor designed for switching and amplification applications. It is housed in an SOT223 package with a peak collector current rating of 2 A and a collector-emitter voltage rating of 45 V. The device has a maximum collector current of 1 A, a total power dissipation of 1.5 W, and a junction temperature limit of 150 °C. The collector-emitter saturation voltage is up to 1.3 V at 500 mA collector current and 1.8 V at 1 A collector current. It meets AEC-Q101 qualifications and is RoHS compliant. The thermal resistance from junction to soldering point is ≤17 K/W.
TRANS PNP DARL 45V 1A SOT223-4 Product overview: BSP60 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP60 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BSP60 |
| Product Name | 45V 1A Bipolar Transistor |
| Package Type | Bulk |