Manufacturer: Infineon Technologies
Win Source Part Number: 237357-BSS119L7978
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSS119
Alternative Parts (Cross-Reference): BSS123-F169; BSS123ATC; UBSS123ATA; BSS123ATA;
Introduction Date: October 15, 1996
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 100V 0.17A 3-Pin SOT-23 T/R Product overview: BSS119L7978 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.17A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 0.17A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS119L7978 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 237357-BSS119L7978 | 278-BSS119L7978 |
| Product Name | Discrete Semiconductor Products | 100V 0.17A SOT-23 MOSFET Transistor |
| Package Type | SOT3; SOT23 |