Infineon Technologies AG 60V 170MA SOT23 MOSFET Transistor BSS84PH6433XTMA1

Description
MOSFET P-CH 60V 170MA SOT23-3 Product overview: BSS84PH6433XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84PH6433XTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 170MA SOT23-3 Product overview: BSS84PH6433XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84PH6433XTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 170MA SOT23 MOSFET Transistor
278-BSS84PH6433XTMA1
60V 170MA SOT23 MOSFET Transistor 278-BSS84PH6433XTMA1
MOSFET P-CH 60V 170MA SOT23-3 Product overview: BSS84PH6433XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84PH6433XTMA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 170MA SOT23-3 Product overview: BSS84PH6433XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84PH6433XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84PH6433XTMA1 - 128285-BSS84PH6433XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84PH6433XTMA1
128285-BSS84PH6433XTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84PH6433XTMA1 128285-BSS84PH6433XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 128285-BSS84PH6433XT MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 170mA (Ta) Gate-Source Threshold Voltage: 2V @ 20μA Max Gate Charge: 1.5nC @ 10V Max Input Capacitance: 19pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 170mA, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Portable Devices

Manufacturer: Infineon Technologies
Win Source Part Number: 128285-BSS84PH6433XTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 170mA (Ta)
Gate-Source Threshold Voltage: 2V @ 20μA
Max Gate Charge: 1.5nC @ 10V
Max Input Capacitance: 19pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 170mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Portable Devices

Buy Now Datasheet
Single FETs, MOSFETs - BSS84PH6433XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84PH6433XTMA1TR-ND
Single FETs, MOSFETs BSS84PH6433XTMA1TR-ND
P-Channel 60V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

P-Channel 60V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS84PH6433XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84PH6433XTMA1DKR-ND
Single FETs, MOSFETs BSS84PH6433XTMA1DKR-ND
P-Channel 60V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

P-Channel 60V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS84PH6433XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS84PH6433XTMA1CT-ND
Single FETs, MOSFETs BSS84PH6433XTMA1CT-ND
P-Channel 60V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

P-Channel 60V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Mosfet, P-Ch, 60V, 0.17A, 150Deg C/0.36W; Channel Type Infineon - 68AC4435 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 0.17A, 150Deg C/0.36W; Channel Type Infineon
68AC4435
Mosfet, P-Ch, 60V, 0.17A, 150Deg C/0.36W; Channel Type Infineon 68AC4435
MOSFET, P-CH, 60V, 0.17A, 150DEG C/0.36W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 0.17A, 150DEG C/0.36W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET P-Ch -60V -170mA SOT-23-3

MOSFET P-Ch -60V -170mA SOT-23-3

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS84PH6433XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS84PH6433XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS84PH6433XTMA1
MOSFET P-CH 60V 170MA SOT23-3

MOSFET P-CH 60V 170MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - BSS84PH6433XTMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS84PH6433XTMA1
Single FETs, MOSFETs BSS84PH6433XTMA1
MOSFET P-CH 60V 170MA SOT23-3

MOSFET P-CH 60V 170MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS84PH6433XTMA1 128285-BSS84PH6433XTMA1 BSS84PH6433XTMA1TR-ND 68AC4435 BSS84PH6433XTMA1 BSS84PH6433XTMA1 BSS84PH6433XTMA1
Product Name 60V 170MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84PH6433XTMA1 Single FETs, MOSFETs Mosfet, P-Ch, 60V, 0.17A, 150Deg C/0.36W; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
Transconductance 6.50E-5 kS
PD 360 milliwatts 360 milliwatts 360 milliwatts
Unlock Full Specs
to access all available technical data