MOSFET N-CH 600V 0.021A SOT-23 Product overview: BSS126 L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.021A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.021A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS126 L6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 201423-BSS126 L6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 21mA (Ta)
Gate-Source Threshold Voltage: 1.6V @ 8μA
Max Gate Charge: 2.1nC @ 5V
Max Input Capacitance: 28pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 Ohm @ 16mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-BSS126 L6327 | 201423-BSS126 L6327 |
| Product Name | 600V 0.021A SOT-23 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS126 L6327 |
| Polarity | N-Channel | N-Channel; N-Channel |
| PD | 500 milliwatts | 500 milliwatts |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | Reel - TR | SOT3; SOT23; PG-SOT23-3 |