Infineon Technologies AG N-Channel Depletion Mode MOSFET BSS126

Description
Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one single component it is possible to realize a simple current regulator. All products are suitable for automotive applications. In order to meet special requirements, depletion MOSFETs are available with V GS(th) indicator on the reel. Summary of Features Depletion mode dv/dt rated Available with V GS(th) indicator on the reel Halogen free; Pb-free lead plating; RoHS compliant Qualified according to AEC Q101 Potential Applications Automotive Consumer DC-DC eMobility Onboard charger Telecom Applications 48 V intermediate bus converter (IBC) Adapters and chargers DIN rail power supplies EV traction inverter Space applications Designers who used this product also designed with IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ0902NS | N-Channel Power MOSFET BSZ22DN20NS3 G | N-Channel Power MOSFET BSS127 | Small signal/small power MOSFET BAT60A | Schottky Diodes ICE2QR1080G | CoolSET™ Quasi Resonant IPB017N10N5 | N-Channel Power MOSFET SLM 9670 | OPTIGA™ TPM - Trusted Platform Module IPB107N20N3 G | N-Channel Power MOSFET IRFR6215 | P-Channel Power MOSFET ICE2QR4780G | CoolSET™ Quasi Resonant BSZ011NE2LS5I | N-Channel Power MOSFET KP467 | Barometric (BAP) and Manifold (MAP) sensors IAUC100N10S5N040 | Automotive MOSFET ILD8150E | DC-DC LED Driver IC IPN60R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IAUZ40N10S5N130 | Automotive MOSFET IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ0902NS | N-Channel Power MOSFET BSZ22DN20NS3 G | N-Channel Power MOSFET BSS127 | Small signal/small power MOSFET BAT60A | Schottky Diodes ICE2QR1080G | CoolSET™ Quasi Resonant IPB017N10N5 | N-Channel Power MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one single component it is possible to realize a simple current regulator. All products are suitable for automotive applications. In order to meet special requirements, depletion MOSFETs are available with V GS(th) indicator on the reel. Summary of Features Depletion mode dv/dt rated Available with V GS(th) indicator on the reel Halogen free; Pb-free lead plating; RoHS compliant Qualified according to AEC Q101 Potential Applications Automotive Consumer DC-DC eMobility Onboard charger Telecom Applications 48 V intermediate bus converter (IBC) Adapters and chargers DIN rail power supplies EV traction inverter Space applications Designers who used this product also designed with IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ0902NS | N-Channel Power MOSFET BSZ22DN20NS3 G | N-Channel Power MOSFET BSS127 | Small signal/small power MOSFET BAT60A | Schottky Diodes ICE2QR1080G | CoolSET™ Quasi Resonant IPB017N10N5 | N-Channel Power MOSFET SLM 9670 | OPTIGA™ TPM - Trusted Platform Module IPB107N20N3 G | N-Channel Power MOSFET IRFR6215 | P-Channel Power MOSFET ICE2QR4780G | CoolSET™ Quasi Resonant BSZ011NE2LS5I | N-Channel Power MOSFET KP467 | Barometric (BAP) and Manifold (MAP) sensors IAUC100N10S5N040 | Automotive MOSFET ILD8150E | DC-DC LED Driver IC IPN60R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IAUZ40N10S5N130 | Automotive MOSFET IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ0902NS | N-Channel Power MOSFET BSZ22DN20NS3 G | N-Channel Power MOSFET BSS127 | Small signal/small power MOSFET BAT60A | Schottky Diodes ICE2QR1080G | CoolSET™ Quasi Resonant IPB017N10N5 | N-Channel Power MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Depletion Mode MOSFET - BSS126 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Depletion Mode MOSFET
BSS126
N-Channel Depletion Mode MOSFET BSS126
Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs. Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one single component it is possible to realize a simple current regulator. All products are suitable for automotive applications. In order to meet special requirements, depletion MOSFETs are available with V GS(th) indicator on the reel. Summary of Features Depletion mode dv/dt rated Available with V GS(th) indicator on the reel Halogen free; Pb-free lead plating; RoHS compliant Qualified according to AEC Q101 Potential Applications Automotive Consumer DC-DC eMobility Onboard charger Telecom Applications 48 V intermediate bus converter (IBC) Adapters and chargers DIN rail power supplies EV traction inverter Space applications Designers who used this product also designed with IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ0902NS | N-Channel Power MOSFET BSZ22DN20NS3 G | N-Channel Power MOSFET BSS127 | Small signal/small power MOSFET BAT60A | Schottky Diodes ICE2QR1080G | CoolSET™ Quasi Resonant IPB017N10N5 | N-Channel Power MOSFET SLM 9670 | OPTIGA™ TPM - Trusted Platform Module IPB107N20N3 G | N-Channel Power MOSFET IRFR6215 | P-Channel Power MOSFET ICE2QR4780G | CoolSET™ Quasi Resonant BSZ011NE2LS5I | N-Channel Power MOSFET KP467 | Barometric (BAP) and Manifold (MAP) sensors IAUC100N10S5N040 | Automotive MOSFET ILD8150E | DC-DC LED Driver IC IPN60R360P7S | 500V-950V CoolMOS™ N-Channel Power MOSFET IAUZ40N10S5N130 | Automotive MOSFET IPA60R190P6 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSZ0902NS | N-Channel Power MOSFET BSZ22DN20NS3 G | N-Channel Power MOSFET BSS127 | Small signal/small power MOSFET BAT60A | Schottky Diodes ICE2QR1080G | CoolSET™ Quasi Resonant IPB017N10N5 | N-Channel Power MOSFET 1 2 3 4 5

Infineon is one of the few semiconductor manufacturers worldwide to offer depletion MOSFETs.

Areas of application include power supply startup power, over-voltage protection, in-rush-current limiter, off-line voltage reference. With one single component it is possible to realize a simple current regulator. All products are suitable for automotive applications. In order to meet special requirements, depletion MOSFETs are available with V GS(th) indicator on the reel.


Summary of Features

  • Depletion mode
  • dv/dt rated
  • Available with V GS(th) indicator on the reel
  • Halogen free; Pb-free lead plating; RoHS compliant
  • Qualified according to AEC Q101

Potential Applications

  • Automotive
  • Consumer
  • DC-DC
  • eMobility
  • Onboard charger
  • Telecom

Applications

  • 48 V intermediate bus converter (IBC)
  • Adapters and chargers
  • DIN rail power supplies
  • EV traction inverter
  • Space applications

Designers who used this product also designed with


  • IPA60R190P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ0902NS |
    N-Channel Power MOSFET
  • BSZ22DN20NS3 G |
    N-Channel Power MOSFET
  • BSS127 |
    Small signal/small power MOSFET
  • BAT60A |
    Schottky Diodes
  • ICE2QR1080G |
    CoolSET™ Quasi Resonant
  • IPB017N10N5 |
    N-Channel Power MOSFET
  • SLM 9670 |
    OPTIGA™ TPM - Trusted Platform Module
  • IPB107N20N3 G |
    N-Channel Power MOSFET
  • IRFR6215 |
    P-Channel Power MOSFET
  • ICE2QR4780G |
    CoolSET™ Quasi Resonant
  • BSZ011NE2LS5I |
    N-Channel Power MOSFET
  • KP467 |
    Barometric (BAP) and Manifold (MAP) sensors
  • IAUC100N10S5N040 |
    Automotive MOSFET
  • ILD8150E |
    DC-DC LED Driver IC
  • IPN60R360P7S |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IAUZ40N10S5N130 |
    Automotive MOSFET
  • IPA60R190P6 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSZ0902NS |
    N-Channel Power MOSFET
  • BSZ22DN20NS3 G |
    N-Channel Power MOSFET
  • BSS127 |
    Small signal/small power MOSFET
  • BAT60A |
    Schottky Diodes
  • ICE2QR1080G |
    CoolSET™ Quasi Resonant
  • IPB017N10N5 |
    N-Channel Power MOSFET

1
2
3
4
5

Supplier's Site Datasheet
MOSFETs - 7532838 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7532838
MOSFETs 7532838
MOSFET N-Channel 600V 0.021A SOT23

MOSFET N-Channel 600V 0.021A SOT23

Supplier's Site

Technical Specifications

  Infineon Technologies AG RS Components, Ltd.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS126 7532838
Product Name N-Channel Depletion Mode MOSFET MOSFETs
Polarity N-Channel; N N-Channel
Transistor Technology / Material Si/SiC
MOSFET Operating Mode Depletion Depletion
VGS(off) -2.7 to -1.6 volts
rDS(on) 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 2N7002L6327-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
 - 2EDL8034G4CXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VDSON-1
Packing Method Tape Reel; Tape & Reel
View Details