Infineon Technologies AG Discrete Semiconductor Products BSS139 H6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 097457-BSS139 H6327 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: SIPMOS? Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Manufacturer Device Package: PG-SOT23-3 FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 250V Current - Continuous Drain (Id) @ 25°C: 100mA (Ta) Rds On (Max) @ Id, Vgs: 14 Ohm @ 100μA, 10V Vgs(th) (Max) @ Id: 1V @ 56μA Gate Charge (Qg) @ Vgs: 3.5nC @ 5V Input Capacitance (Ciss) @ Vds: 76pF @ 25V Power - Max: 360mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 097457-BSS139 H6327 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: SIPMOS? Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Manufacturer Device Package: PG-SOT23-3 FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 250V Current - Continuous Drain (Id) @ 25°C: 100mA (Ta) Rds On (Max) @ Id, Vgs: 14 Ohm @ 100μA, 10V Vgs(th) (Max) @ Id: 1V @ 56μA Gate Charge (Qg) @ Vgs: 3.5nC @ 5V Input Capacitance (Ciss) @ Vds: 76pF @ 25V Power - Max: 360mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 097457-BSS139 H6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
097457-BSS139 H6327
Discrete Semiconductor Products 097457-BSS139 H6327
Manufacturer: Infineon Technologies Win Source Part Number: 097457-BSS139 H6327 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: SIPMOS? Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Manufacturer Device Package: PG-SOT23-3 FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 250V Current - Continuous Drain (Id) @ 25°C: 100mA (Ta) Rds On (Max) @ Id, Vgs: 14 Ohm @ 100μA, 10V Vgs(th) (Max) @ Id: 1V @ 56μA Gate Charge (Qg) @ Vgs: 3.5nC @ 5V Input Capacitance (Ciss) @ Vds: 76pF @ 25V Power - Max: 360mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 097457-BSS139 H6327
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: SIPMOS?
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: PG-SOT23-3
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Depletion Mode
Drain to Source Voltage (Vdss): 250V
Current - Continuous Drain (Id) @ 25°C: 100mA (Ta)
Rds On (Max) @ Id, Vgs: 14 Ohm @ 100μA, 10V
Vgs(th) (Max) @ Id: 1V @ 56μA
Gate Charge (Qg) @ Vgs: 3.5nC @ 5V
Input Capacitance (Ciss) @ Vds: 76pF @ 25V
Power - Max: 360mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Automotive 250V 0.1A SOT-23 MOSFET Transistor
278-BSS139 H6327
Automotive 250V 0.1A SOT-23 MOSFET Transistor 278-BSS139 H6327
Trans MOSFET N-CH 250V 0.1A Automotive AEC-Q101 3-Pin SOT-23 T/R Product overview: BSS139 H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 250V, 0.1A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS139 H6327 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 250V 0.1A Automotive AEC-Q101 3-Pin SOT-23 T/R Product overview: BSS139 H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.1A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 250V, 0.1A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS139 H6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 250V 30mA SOT-23-3

MOSFET N-Ch 250V 30mA SOT-23-3

Buy Now Datasheet
Transistors - BSS139 H6327 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSS139 H6327
Transistors BSS139 H6327
MOSFET N-Ch 250V 30mA SOT-23-3

MOSFET N-Ch 250V 30mA SOT-23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 097457-BSS139 H6327 278-BSS139 H6327 BSS139 H6327 BSS139 H6327
Product Name Discrete Semiconductor Products Automotive 250V 0.1A SOT-23 MOSFET Transistor MOSFET Transistors
Polarity N-Channel N-Channel
MOSFET Operating Mode Depletion Depletion
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type SOT3; SOT23 Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
N-channel 40 V, 12 mΩ standard level MOSFET in LFPAK56 - BUK7Y12-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 52000 milliamps
View Details
8 suppliers