Infineon Technologies AG Single FETs, MOSFETs BSV236SPH6327XTSA1

Description
P-Channel 20V 1.5A (Ta) 560mW (Ta) Surface Mount PG-SOT363-6
Request a Quote Datasheet
Description
P-Channel 20V 1.5A (Ta) 560mW (Ta) Surface Mount PG-SOT363-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSV236SPH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSV236SPH6327XTSA1CT-ND
Single FETs, MOSFETs BSV236SPH6327XTSA1CT-ND
P-Channel 20V 1.5A (Ta) 560mW (Ta) Surface Mount PG-SOT363-6

P-Channel 20V 1.5A (Ta) 560mW (Ta) Surface Mount PG-SOT363-6

Buy Now Datasheet
Single FETs, MOSFETs - BSV236SPH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSV236SPH6327XTSA1TR-ND
Single FETs, MOSFETs BSV236SPH6327XTSA1TR-ND
P-Channel 20V 1.5A (Ta) 560mW (Ta) Surface Mount PG-SOT363-6

P-Channel 20V 1.5A (Ta) 560mW (Ta) Surface Mount PG-SOT363-6

Buy Now Datasheet
Single FETs, MOSFETs - BSV236SPH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSV236SPH6327XTSA1DKR-ND
Single FETs, MOSFETs BSV236SPH6327XTSA1DKR-ND
P-Channel 20V 1.5A (Ta) 560mW (Ta) Surface Mount PG-SOT363-6

P-Channel 20V 1.5A (Ta) 560mW (Ta) Surface Mount PG-SOT363-6

Buy Now Datasheet
Singapore, Singapore
20V 1.5A MOSFET Transistor
278-BSV236SPH6327XTSA1
20V 1.5A MOSFET Transistor 278-BSV236SPH6327XTSA1
MOSFET P-CH 20V 1.5A SOT363-6 Product overview: BSV236SPH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSV236SPH6327XTS A1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.5A SOT363-6 Product overview: BSV236SPH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSV236SPH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSV236SPH6327XTSA1 - 104966-BSV236SPH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSV236SPH6327XTSA1
104966-BSV236SPH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSV236SPH6327XTSA1 104966-BSV236SPH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 104966-BSV236SPH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 560mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT363-6 Dimension: 6-VSSOP, SC-88, SOT-363 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 1.2V @ 8μA Max Gate Charge: 5.7nC @ 4.5V Max Input Capacitance: 228pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 175 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 104966-BSV236SPH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 560mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT363-6
Dimension: 6-VSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 8μA
Max Gate Charge: 5.7nC @ 4.5V
Max Input Capacitance: 228pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 175 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, P Ch, -20V, -1.5A, Sot-363-6; Transistor Polarity Infineon - 47Y8006 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, -20V, -1.5A, Sot-363-6; Transistor Polarity Infineon
47Y8006
Mosfet, P Ch, -20V, -1.5A, Sot-363-6; Transistor Polarity Infineon 47Y8006
MOSFET, P CH, -20V, -1.5A, SOT-363-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.131ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-900mV; RoHS Compliant: Yes

MOSFET, P CH, -20V, -1.5A, SOT-363-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.5A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.131ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-900mV; RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BSV236SPH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSV236SPH6327XTSA1
Single FETs, MOSFETs BSV236SPH6327XTSA1
MOSFET P-CH 20V 1.5A SOT363-6

MOSFET P-CH 20V 1.5A SOT363-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSV236SPH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSV236SPH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSV236SPH6327XTSA1
MOSFET P-CH 20V 1.5A SOT363-6

MOSFET P-CH 20V 1.5A SOT363-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSV236SPH6327XTSA1CT-ND 278-BSV236SPH6327XTSA1 104966-BSV236SPH6327XTSA1 47Y8006 BSV236SPH6327XTSA1 BSV236SPH6327XTSA1
Product Name Single FETs, MOSFETs 20V 1.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSV236SPH6327XTSA1 Mosfet, P Ch, -20V, -1.5A, Sot-363-6; Transistor Polarity Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type 6-VSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT3; PG-SOT363-6 TO-3; SOT3 6-VSSOP, SC-88, SOT-363 6-VSSOP, SC-88, SOT-363
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data