Infineon Technologies AG Automotive 250V 0.19A SOT-89 MOSFET Transistor BSS192P E6327

Description
Trans MOSFET P-CH 250V 0.19A Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BSS192P E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.19A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 250V, 0.19A, SOT-89, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS192P E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 250V 0.19A Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BSS192P E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.19A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 250V, 0.19A, SOT-89, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS192P E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 250V 0.19A SOT-89 MOSFET Transistor
278-BSS192P E6327
Automotive 250V 0.19A SOT-89 MOSFET Transistor 278-BSS192P E6327
Trans MOSFET P-CH 250V 0.19A Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BSS192P E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.19A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 250V, 0.19A, SOT-89, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS192P E6327 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 250V 0.19A Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BSS192P E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 250V, 0.19A, SOT-89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 250V, 0.19A, SOT-89, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS192P E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237381-BSS192P E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237381-BSS192P E6327
Discrete Semiconductor Products 237381-BSS192P E6327
Manufacturer: Infineon Technologies Win Source Part Number: 237381-BSS192P E6327 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS192P Alternative Parts (Cross-Reference): BSS192P; BSS192PE6327T; BSS192PL6327XT; ZVP4424ZTA; Introduction Date: July 24, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Infineon Technologies
Win Source Part Number: 237381-BSS192P E6327
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSS192P
Alternative Parts (Cross-Reference): BSS192P; BSS192PE6327T; BSS192PL6327XT; ZVP4424ZTA;
Introduction Date: July 24, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS192P E6327 237381-BSS192P E6327
Product Name Automotive 250V 0.19A SOT-89 MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3; SOT89
Unlock Full Specs
to access all available technical data