Infineon Technologies AG 600V 0.1A MOSFET Transistor BSS125

Description
Trans MOSFET N-CH 600V 0.1A 3-Pin TO-92 Product overview: BSS125 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS125 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 600V 0.1A 3-Pin TO-92 Product overview: BSS125 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS125 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 0.1A MOSFET Transistor
278-BSS125
600V 0.1A MOSFET Transistor 278-BSS125
Trans MOSFET N-CH 600V 0.1A 3-Pin TO-92 Product overview: BSS125 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS125 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 600V 0.1A 3-Pin TO-92 Product overview: BSS125 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 0.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS125 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237365-BSS125 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237365-BSS125
Discrete Semiconductor Products 237365-BSS125
Manufacturer: Infineon Technologies Win Source Part Number: 237365-BSS125 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSS125 Introduction Date: May 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 237365-BSS125
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSS125
Introduction Date: May 15, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS125 237365-BSS125
Product Name 600V 0.1A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data