Manufacturer: Infineon Technologies
Win Source Part Number: 127742-BSS127 H6327
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: SIPMOS?
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: PG-SOT23-3
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Logic Level Gate, 4.5V Drive
Drain to Source Voltage (Vdss): 600V
Current - Continuous Drain (Id) @ 25°C: 21mA (Ta)
Rds On (Max) @ Id, Vgs: 500 Ohm @ 16mA, 10V
Vgs(th) (Max) @ Id: 2.6V @ 8μA
Gate Charge (Qg) @ Vgs: 1nC @ 10V
Input Capacitance (Ciss) @ Vds: 28pF @ 25V
Power - Max: 500mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Trans MOSFET N-CH 600V 0.021A 3-Pin SOT-23 T/R Automotive AEC-Q101 Product overview: BSS127 H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600V, 0.021A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 600V, 0.021A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS127 H6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 127742-BSS127 H6327 | 278-BSS127 H6327 | BSS127 H6327 |
| Product Name | Discrete Semiconductor Products | Automotive 600V 0.021A SOT-23 MOSFET Transistor | MOSFET |
| Polarity | N-Channel | N-Channel | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package Type | SOT3; SOT23 | Tape and Reel | |
| Packing Method | Tape Reel; Reel(TR) | Tape and Reel |