N-channel depletion mode MOSFET in PG-SOT-23 package with a drain-source breakdown voltage of 250 V, continuous drain current of 0.10 A at 25 °C, and on-state resistance of up to 30 Ω. It features a gate-source voltage rating of ±20 V, operates from -55 °C to 150 °C, and meets IEC 68-1 climatic category 55/150/56. The part is RoHS compliant with Pb-free lead plating and is supplied in tape and reel packaging. Threshold voltage is sorted into voltage bands, with H6906 indicating devices sorted in V bands.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSS139 H6906 |
| Product Name | MOSFET |