Infineon Technologies AG END - OF - LIFE - BSP92P BSP92P

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154879-BSP92P Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154879-BSP92P Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BSP92P - 1154879-BSP92P - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BSP92P
1154879-BSP92P
END - OF - LIFE - BSP92P 1154879-BSP92P
Manufacturer: Infineon Technologies Win Source Part Number: 1154879-BSP92P Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1154879-BSP92P
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1154879-BSP92P
Product Name END - OF - LIFE - BSP92P
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details