Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Packaging: Bulk
Part Status: Obsolete
Switch Type: Snap Dome
Number of Outputs: Single
Ratio - Input and Output: Bridge (1)
Output Configuration: Half Bridge (6)
Output Type: Open Collector
Interface: CMOS
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors |
| Package Type | SO-8; SOT3 |