Manufacturer: Infineon Technologies
Win Source Part Number: 864782-BSZ0506NSATMA
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 15A (Ta), 40A (Tc) 2.1W (Ta), 27W (Tc) Surface Mount PG-TSDSON-8-FL
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSZ0506
Categories: Discrete Semiconductor Products
Case / Package: PG-TSDSON-8-FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSZ0506NSATMA1CT, SP001281636, BSZ0506NSATMA1-ND, BSZ0506NSATMA1TR, BSZ0506NSATMA1DKR
MOSFET N-CH 30V 15A/40A TSDSON Product overview: BSZ0506NSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0506NSATMA1 can be used for catalog matching and distributor lookup.
N-Channel 30V 15A (Ta), 40A (Tc) 2.1W (Ta), 27W (Tc) Surface Mount PG-TSDSON-8-FL
N-Channel 30V 15A (Ta), 40A (Tc) 2.1W (Ta), 27W (Tc) Surface Mount PG-TSDSON-8-FL
N-Channel 30V 15A (Ta), 40A (Tc) 2.1W (Ta), 27W (Tc) Surface Mount PG-TSDSON-8-FL
MOSFET N-CH 30V 15A/40A TSDSON
MOSFET, N-CH, 30V, 40A, TSDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0035ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; Power RoHS Compliant: Yes
MOSFET N-CH 30V 15A/40A TSDSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 864782-BSZ0506NSATMA1 | 278-BSZ0506NSATMA1 | BSZ0506NSATMA1DKR-ND | BSZ0506NSATMA1 | 13AC8351 | BSZ0506NSATMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0506NSATMA1 | 30V 15A 40A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 40A, Tsdson; Transistor Polarity Infineon | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; PG-TSDSON-8-FL | Tape & Reel (TR) | 8-PowerTDFN | 8-PowerTDFN | TO-3 | 8-PowerTDFN |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts |