Manufacturer: Infineon Technologies
Win Source Part Number: 114636-BSS84PWH6327X
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 300mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT323-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 150mA (Ta)
Gate-Source Threshold Voltage: 2V @ 20μA
Max Gate Charge: 1.5nC @ 10V
Max Input Capacitance: 19.1pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 150mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
P-Channel 60V 150mA (Ta) 300mW (Ta) Surface Mount PG-SOT323
P-Channel 60V 150mA (Ta) 300mW (Ta) Surface Mount PG-SOT323
P-Channel 60V 150mA (Ta) 300mW (Ta) Surface Mount PG-SOT323
MOSFET P-CH 60V 150MA SOT323-3 Product overview: BSS84PWH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 150MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 150MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84PWH6327XTSA
MOSFET P-CH 60V 150MA SOT323-3
MOSFET, P-CH, 60V, 0.15A, SOT-323; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:150mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes
MOSFET P-CH 60V 150MA SOT323-3
MOSFET P-Ch -60V 150mA SOT-323-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 114636-BSS84PWH6327XTSA1 | BSS84PWH6327XTSA1DKR-ND | 278-BSS84PWH6327XTSA1 | BSS84PWH6327XTSA1 | 68AC4436 | BSS84PWH6327XTSA1 | BSS84PWH6327XTSA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS84PWH6327XTSA1 | Single FETs, MOSFETs | 60V 150MA MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P-Ch, 60V, 0.15A, Sot-323; Channel Type Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | ||||
| PD | 300 milliwatts | 300 milliwatts | 300 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT323; PG-SOT323-3 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | 1.5 nC @ 10 V |