Trans MOSFET P-CH 60V 0.17A 3-Pin SOT-23 T/R Automotive AEC-Q101 Product overview: BSS84P H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 0.17A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 0.17A, SOT-23, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84P H6327 can be used for catalog matching and distributor lookup.
MOSFET P-Ch -60V -170mA SOT-23-3
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BSS84P H6327 | BSS84P H6327 |
| Product Name | Automotive 60V 0.17A SOT-23 MOSFET Transistor | MOSFET |
| Polarity | P-Channel | |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 60 volts | |
| Transconductance | 6.50E-5 kS |