The BSS84PW is a P-channel MOSFET designed for small-signal switching applications. It is packaged in a PG-SOT-323 case with three pins and measures 2.0 mm × 2.1 mm × 1.25 mm. The device has a drain-source voltage rating of -60 V, a continuous drain current of -0.15 A, and a drain-source on-state resistance ranging from 4.6 Ω to 25 Ω depending on gate-source voltage. It is avalanche rated with a single-pulse energy of 2.61 mJ and supports a reverse diode dv/dt of 6 kV/µs. The transistor is qualified to AEC-Q101 and is halogen-free per IEC61249-2-21. Operating and storage temperatures range from -55 °C to +150 °C.
MOSFET P-Ch -60V 150mA SOT-323-3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSS84PW H6327 |
| Product Name | MOSFET |