Infineon Technologies AG 55V 0.54A SOT-23 MOSFET Transistor BSS670S2LL6327

Description
Trans Mosfet N-ch 55V 0.54A 3-PIN SOT-23 T/r Product overview: BSS670S2LL6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 0.54A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 0.54A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS670S2LL6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Mosfet N-ch 55V 0.54A 3-PIN SOT-23 T/r Product overview: BSS670S2LL6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 0.54A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 0.54A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS670S2LL6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 0.54A SOT-23 MOSFET Transistor
285-BSS670S2LL6327
55V 0.54A SOT-23 MOSFET Transistor 285-BSS670S2LL6327
Trans Mosfet N-ch 55V 0.54A 3-PIN SOT-23 T/r Product overview: BSS670S2LL6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 0.54A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 0.54A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS670S2LL6327 can be used for catalog matching and distributor lookup.

Trans Mosfet N-ch 55V 0.54A 3-PIN SOT-23 T/r Product overview: BSS670S2LL6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 0.54A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 0.54A, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS670S2LL6327 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS670S2LL6327 - 1049740-BSS670S2LL6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS670S2LL6327
1049740-BSS670S2LL6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS670S2LL6327 1049740-BSS670S2LL6327
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049740-BSS670S2LL63 27 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 55 V Input Capacitance: 75 pF Power Dissipation: 360 mW Number of Pins: 3 Rise Time: 25 ns Fall Time: 25 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): BSS670S2LL6327BSS 670 S2L L6327; BSS670S2L L6327; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 360 mW Turn-On Delay Time: 9 ns Continuous Drain Current (ID): 540 mA Drain to Source Breakdown Voltage: 55 V Turn-Off Delay Time: 21 ns Drain to Source Resistance: 650 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 650 mΩ

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049740-BSS670S2LL6327
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 55 V
Input Capacitance: 75 pF
Power Dissipation: 360 mW
Number of Pins: 3
Rise Time: 25 ns
Fall Time: 25 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): BSS670S2LL6327BSS 670 S2L L6327; BSS670S2L L6327;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 360 mW
Turn-On Delay Time: 9 ns
Continuous Drain Current (ID): 540 mA
Drain to Source Breakdown Voltage: 55 V
Turn-Off Delay Time: 21 ns
Drain to Source Resistance: 650 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 650 mΩ

Buy Now
Small Signal Field-Effect Transistor, 0.54A I(D), 55V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, PLASTIC PACKAGE-3 - 9152-BSS670S2LL6327 - Utmel Electronic Limited
Hong Kong, China
Small Signal Field-Effect Transistor, 0.54A I(D), 55V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, PLASTIC PACKAGE-3
9152-BSS670S2LL6327
Small Signal Field-Effect Transistor, 0.54A I(D), 55V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, PLASTIC PACKAGE-3 9152-BSS670S2LL6327
Small Signal Field-Effect Transistor, 0.54A I(D), 55V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, PLASTIC PACKAGE-3

Small Signal Field-Effect Transistor, 0.54A I(D), 55V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, PLASTIC PACKAGE-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-BSS670S2LL6327 1049740-BSS670S2LL6327 9152-BSS670S2LL6327
Product Name 55V 0.54A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS670S2LL6327 Small Signal Field-Effect Transistor, 0.54A I(D), 55V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, ROHS COMPLIANT, PLASTIC PACKAGE-3
PD 360 milliwatts 360 milliwatts
TJ -55 C (-67 F) -55 C (-67 F)
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-346 (sc-59)
View Details
 - LM5101BMAX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
N-channel 60 V, 67 mΩ standard level MOSFET in LFPAK33 - BUK7M67-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 14000 milliamps
View Details
7 suppliers