Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 30 40 43
Product Name Notes
100V, N-Ch, 2.4 mΩ max, Automotive MOSFET, sTOLL, OptiMOS™5 The IAUA210N10S5N024 is a 2.4mR 100V MOSFET in an sTOLL high power leadless 7x8mm2 package, using Infineon’s leading OptiMOS™5 technology. Next...
120V, N-Ch, 1.7 mΩ max, Automotive MOSFET, TOLL, OptiMOS™ 5 The IAUTN12S5N017 is a 1.7 mΩ, 120 V MOSFET coming in the TOLL package with Infineon’s leading OptiMOS™ 5 technology.
62 mm 1700 V, 600 A single switch IGBT module with TRENCHSTOP™ IGBT4 and Emitter Controlled diode. Summary of Features Extended Operation Temperature Tvj op Low VCEsat Unbeatable...
A portfolio of 16 products (RDS (on) max from 0.4 mΩ to 3.0 mΩ which enables the best product fit in the applications. All of this enables the Best-in-Class...
EconoDUAL™ 3 1200 V, 600 A dual IGBT module with TRENCHSTOP™ IGBT4, Emitter Controlled 4 Diode, NTC, integrated shunts, PressFIT contact technology, and pre-applied Thermal Interface Material. Summary of Features...
EconoDUAL™ 3 1200 V, 750 A dual TRENCHSTOP™ IGBT7 module with emitter controlled 7 diode, NTC, integrated shunts and PressFIT contact technology. Summary of Features Highest power density Tvj...
EconoPACK™ 2 1700 V, 300 A dual IGBT Module with TRENCHSTOP™IGBT4, current sense shunts, Emitter controlled Diode, NTC, PressFIT and pre-applied Thermal Interface Material. Summary of Features High Power and...
Hard-switching 1200 V, 8 A single TRENCHSTOP™ IGBT7 S7 discrete in TO-263 package which offers low VCEsat to achieve very low conduction losses in target applications. Summary of Features...
IAUCN08S7N016T is an automotive MOSFET built with Infineon’s leading edge, power semiconductor technology; OptiMOS™ 7 80V. This product is offered in our innovative, top-side cooled SSO10T 5x7 mm2 SMD...
IAUCN08S7N019T is an automotive MOSFET built with Infineon’s leading edge, power semiconductor technology; OptiMOS™ 7 80V. This product is offered in our innovative, top-side cooled SSO10T 5x7 mm2 SMD...
IAUCN08S7N024T is an automotive MOSFET built with Infineon’s leading edge, power semiconductor technology; OptiMOS™ 7 80V. This product is offered in our innovative, top-side cooled SSO10T 5x7 mm2 SMD...
IAUCN08S7N045T is an automotive MOSFET built with Infineon’s leading edge, power semiconductor technology; OptiMOS™ 7 80 V. This product is offered in our innovative, top-side cooled SSO10T 5x7 mm2...
IAUCN10S7L180 is an automotive MOSFET built with Infineon’s leading edge, power semiconductor technology; OptiMOS™ 7 100 V. This product is offered in our versatile, robust, high current SSO8 5x6 mm...
IAUCN10S7N040 is an automotive MOSFET built with Infineon’s leading edge, power semiconductor technology; OptiMOS™ 7 100 V. This product is offered in our versatile, robust, high current SSO8 5x6 mm...
IAUCN10S7N074 is an automotive MOSFET built with Infineon’s leading edge, power semiconductor technology; OptiMOS™ 7 100 V. This product is offered in our versatile, robust, high current SSO8 5x6 mm...
IHV 4500 V, 800 A 130 mm single switch IGBT Module with Trench/Fieldstop IGBT3, Emitter Controlled 3 diode and isolated AlSiC Base Plate. Summary of Features High DC Stability High...
IHV 6500 V, 600 A 190 mm single switch IGBT Module with IGBT3 and emitter controlled diode. Summary of Features Low VCEsat AlSiC Base Plate for increased Thermal Cycling...
IHV 6500 V, 675 A, 130 mm single switch IGBT module with IGBT4 Trench field stop technology - The best solution for your HVDC-VSC, traction and industry applications. Summary of...
IHV 6500 V, 750 A, 190mm single switch IGBT Module with IGBT3 and emitter controlled 3 diode - The best solution for your traction and industry applications. Summary of Features...
IHV-B 3300 V, 3300 V, 825 A 130 mm single switch IGBT Module with TRENCHSTOP™ IGBT4 and Emitter Controlled 4 diode. The experienced solution for traction and industry applications. Summary...
Infineon introduces another MOSFET in our next, leading edge, power technology; OptiMOS™ 7 80V. This product is offered in our versatile, robust, high current SSO8 5x6mm2 SMD package. It...
Infineon introduces its latest OptiMOS™6 40V power MOS technology in the 5x6mm² SSO8 leadless package with highest quality level and robustness for automotive applications. A portfolio of 16 products (RDSon_max...
MIPAQ™ base 1200 V, 100 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, current sense shunts, emitter controlled HE diode and NTC. Summary of Features Compact modules with a height of...
MIPAQ™ base 1200 V, 150 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, current sense shunts, Emitter controlled Diode and NTC. Summary of Features Compact modules with a height of only...
MIPAQ™ base 1200 V, 200 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, 0.525 mΩ current sense shunts, Emitter controlled Diode and NTC. Also available with pre-applied Thermal Interface Material. Summary...
MIPAQ™ base 1200 V, 200 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, 0.525 mΩ current sense shunts, Emitter controlled Diode, NTC and pre-applied Thermal Interface Material. Summary of Features Compact...
MIPAQ™ base 1200 V, 200 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, 1.00 mΩ current sense shunts, Emitter controlled Diode and NTC. Summary of Features Compact modules with a height...
MIPAQ™ base 1200 V, 75 A sixpack IGBT Module with TRENCHSTOP™ IGBT4, current sense shunts, emitter controlled 4 diode and NTC. Summary of Features Compact modules with a height of...
MIPAQ™ base 1700V sixpack IGBT Module with Trench/Fieldstop IGBT4, current sense shunts, Emitter controlled Diode, NTC, PressFIT and pre applied Thermal Interface Material. Summary of Features High Power and Thermal...
New OptiMOS™-5 40 V Mosfet in sTOLL Package (high power leadless package in 7x8 mm²) for future automotive applications (JEDEC name is MO-319A and IEC name is HSOF-5). sTOLL offers...
New OptiMOS™-5 40 V Mosfet in sTOLL Package (high power leadless package in 7x8 mm2) for future automotive applications (JEDEC name is MO-319A and IEC name is HSOF-5). sTOLL offers...
Our latest EDT3 devices offer voltage classes of 750 V and 1200 V, delivering unprecedented output current for main inverter applications in low-cost and high-performance vehicles. With the ability to...
Say goodbye to old technology and unlock new levels of performance with Infineon's latest product, IAUCN04S7L006. Discover the enhanced efficiency and reliability of our newest technology with IAUCN04S7L006. Applications Automotive...
Say goodbye to old technology and unlock new levels of performance with Infineon's latest product, IAUCN04S7L009. Discover the enhanced efficiency and reliability of our newest technology with IAUCN04S7L009 Designers who...
Say goodbye to old technology and unlock new levels of performance with Infineon's latest product, IAUCN04S7L011. Discover the enhanced efficiency and reliability of our newest technology with IAUCN04S7L011 Applications Automotive...
Say goodbye to old technology and unlock new levels of performance with Infineon's latest product, IAUCN04S7L014. Discover the enhanced efficiency and reliability of our newest technology with IAUCN04S7L014 Applications Automotive...
Say goodbye to old technology and unlock new levels of performance with Infineon's latest product, IAUCN04S7L019. Discover the enhanced efficiency and reliability of our newest technology with IAUCN04S7L019 Applications Automotive...
Say goodbye to old technology and unlock new levels of performance with Infineon's latest product, IAUCN04S7L028. Discover the enhanced efficiency and reliability of our newest technology with IAUCN04S7L028 Applications Automotive...
Say goodbye to old technology and unlock new levels of performance with Infineon's latest product, IAUCN04S7N005. Discover the enhanced efficiency and reliability of our newest technology with IAUCN04S7N005. Applications Automotive...
Say goodbye to old technology and unlock new levels of performance with Infineon's latest product, IAUCN04S7N009. Discover the enhanced efficiency and reliability of our newest technology with IAUCN04S7N009 Applications Automotive...
Say goodbye to old technology and unlock new levels of performance with Infineon's latest product, IAUCN04S7N012. Discover the enhanced efficiency and reliability of our newest technology with IAUCN04S7N012 Applications Automatic...
Say goodbye to old technology and unlock new levels of performance with Infineon's latest product, IAUCN04S7N020. Discover the enhanced efficiency and reliability of our newest technology with IAUCN04S7N020 Applications Automotive...
Say goodbye to old technology and unlock new levels of performance with Infineon's latest product, IAUCN04S7N030. Discover the enhanced efficiency and reliability of our newest technology with IAUCN04S7N030 Applications Automotive...
Summary of Features • N-channel - Enhancement mode - Normal level • AEC qualified • MSL1 up to 260°C peak reflow • 100% Avalanche tested • Feasible for automatic optical...
Summary of Features N-channel - Enhancement mode - Logic level AEC qualified MSL1 up to 260°C peak reflow 100% Avalanche tested Feasible for automatic optical inspection (AOI) Designers who used...
Summary of Features N-channel - Enhancement mode AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche tested Designers who used this...
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) Ultra low Rds(on) 100% Avalanche tested Designers who...
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) Ultra low Rds(on) 100% Avalanche tested Applications 48...
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) Ultra low Rds(on) 100% Avalanche tested Applications Automotive...
Summary of Features N-channel - Enhancement mode AEC qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) Ultra low Rds(on) 100% Avalanche tested Applications Chassis...
Summary of Features OptiMOS™ 5 - power MOSFET for automotive applications N-channel - Enhancement mode - Logic Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature...
Summary of Features OptiMOS™ 5 - power MOSFET for automotive applications N-channel - Enhancement mode - Normal Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature...
Summary of Features OptiMOS™ power MOSFET N-channel MOSFET Enhancement mode – Normal Level Extended qualification beyond AEC-Q101 Enhanced electrical testing Robust design MSL3 up to 260°C peak reflow 175°C operating...
Summary of Features OptiMOS™-5 - power MOSFET for automotive applications N-channel - Enhancement mode AEC-Q101 qualified MSL1 up to 260°C peak reflow Green Product (RoHS compliant) 100% Avalanche tested
Summary of Features OptiMOS™-5 - power MOSFET for automotive applications N-channel - Enhancement mode AEC-Q101 qualified MSL1 up to 260°C peak reflow Green Product (RoHS compliant) 100% Avalanche tested Applications...
Summary of Features OptiMOS7 40V ™ power MOSFET N-channel MOSFET Enhancement mode – Normal Level Extended qualification beyond AEC-Q101 Enhanced electrical testing Robust design MSL1 up to 260°C peak reflow...
Summary of Features OptiMOSTM 5 – power MOSFET for automotive applications N-channel - Enhancement mode - Logic Level AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating...
Summary of Features Very low Ron*A High avalanche capability High SOA ruggedness Small gate charges Fast switching times (turn on/off) N-channel - Enhancement mode Extended qualification beyond AEC-Q101 Enhanced electrical...
The GS-065-030-6-LL is an enhancement-mode GaN-on-Si power transistor with properties that allow for high current, high voltage breakdown, and high switching frequency. Housed in the bottom-side cooled TOLL package, it...
The GS-065-030-6-LR is an enhancement-mode GaN-on-Si power transistor with properties that allow for high current, high voltage breakdown, and high switching frequency. Housed in the bottom-side cooled PDFN package, it...
The GS-065-060-5-T-A-TR is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current and high switching frequency. The GS-065-060-5-T-A-TR is a top-side cooled transistor in a...
The GS61004B-TR is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, low loss and high switching frequency. The GS61004B-TR is a bottom-side cooled transistor...
The GS61008P-TR is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, low loss and high switching frequency. The GS61008P-TR is a bottom-side cooled transistor...
The GS66516B-TR is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. The GS66516B-MR is a bottom-side cooled...
The GS66516T-TR is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. The GS66516T-TR is a top-side cooled...
The IAUA170N10S5N031 is a 3.1mR 100V MOSFET in an sTOLL high power leadless 7x8mm2 package, using Infineon’s leading OptiMOS™5 technology. Next to others it is used in 48V Auxiliaries like...
The IAUA180N08S5N026 is a 2.6mR 80V MOSFET in an sTOLL high power leadless 7x8mm2 package, using Infineon’s leading OptiMOS™5 technology. Next to others it is used in LED Lighting as...
The IAUA180N10S5N029 is a 2.9mR 100V MOSFET in an sTOLL high power leadless 7x8mm2 package, using Infineon’s leading OptiMOS™5 technology. Next to others it is used in 48V Auxiliaries like...
The IAUA220N08S5N021 is a 2.1mR 80V MOSFET in an sTOLL high power leadless 7x8mm2 package, using Infineon’s leading OptiMOS™5 technology. Next to others it is used in LED Lighting as...
The IAUA250N08S5N018 is a 1.8mR 80V MOSFET in an sTOLL high power leadless 7x8mm2 package, using Infineon’s leading OptiMOSTM 5 technology. Next to others it is used in LED...
The IAUC100N10S5L054 is a 5.4mR 100V MOSFET in a 5x6 mm² SSO8 package, using Infineon’s leading OptiMOS™ 5 technology. Next to others it is used in LED lighting and for...
The IAUC26N10S5L245 is a 24.5mR 100V MOSFET in a 5x6 mm² SSO8 package, using Infineon’s leading OptiMOS™ 5 technology. Next to others it is used in engine management, wireless charging...
The IAUC40N08S5L140 is a 14mR 80V MOSFET in a 5x6 SSO8 package, using Infineon’s leading OptiMOS™-5 technology. Next to others it is used in LED lighting and wireless chargers. Summary...
The IAUC50N08S5N102 is a 10.2mR 80V MOSFET in a 5x6 mm² SSO8 package, using Infineon’s leading OptiMOS™ 5 technology. Next to others it is used in DCDC converter and motor...
The IAUC60N10S5L110 is an 11mR 100V MOSFET in a 5x6 SSO8 package, using Infineon’s leading OptiMOS™-5 technology. Next to others it is used in LED lighting and DCDC Converters. Summary...
The IAUC64N08S5L075 is a 7.5mR 80V MOSFET in a 5x6 mm² SSO8 package, using Infineon’s leading OptiMOS™ 5 technology. Next to others it is used in LED lighting and for...
The IAUS300N08S5N011 is a 1.1mR 80V MOSFET in a TOLG package with gullwings, using Infineon’s leading OptiMOS™-5 technology. Next to others it is used in 48V Main Inverter / Starter...
The IAUS300N08S5N011T is a 1.1mR 80V MOSFET in a TOLT package for Top Side Cooling, using Infineon’s leading OptiMOS™-5 technology. Next to others it is used in 48V Main Inverter...
The IAUS300N10S5N014 is a 1.4mR 100V MOSFET in a TOLG package with gullwings, using Infineon’s leading OptiMOS™-5 technology. Next to others it is used in 48V Main Inverter / Starter...
The IAUT300N08S5N011 is a 1.1mR 80V MOSFET in a leadless TOLL package, using Infineon’s leading OptiMOS™-5 technology. Next to others it is used in 48V Main Inverter / Starter Generators,...
The IAUTN06S5N008 is a 0,76 mΩ, 60V MOSFET coming in the TOLL package with Infineon’s leading OptiMOS™ 5 technology. Next to others the device is designed for HV-LV DCDC converter.
The IAUTN06S5N008G is a 0.78 mΩ, 60 V MOSFET coming in the TOLG package with Infineon’s leading OptiMOS™ 5 technology. Next to other applications, the device is designed for HV-LV...
The IAUTN12S5N018G is a 1.8 mΩ, 120 V MOSFET coming in the TOLG package with Infineon’s leading OptiMOS™ 5 technology. Next to other applications, the device is designed for HV-LV...
The IAUZ30N08S5N186 is a 18.6mR 80V MOSFET in a 3.3 x 3.3 mm² S3O8 package, using Infineon’s leading OptiMOS™ 5 technology. Next to others it is used in pumps, battery...
The IGB070S0S1 is a 100 V normally-off e-mode power transistor housed in a small PQFN 3x3 package, enabling high power density designs. Thanks to its low on-state resistance, it is...
The new integrated half-bridge (5mm x 6mm) from Infineon is the innovative and cost efficient package solution for motor drive & body applications. The dual SSO8 5x6 mm2 package...
The new OptiMOS™ 5 technology for 60V MOSFET in the industry standard SSO8 (5x6mm2) small footprint package with leading performance providing low RDSon, QG and Gate capacitance and minimizing conduction...
The new OptiMOS™ 5 technology for 60V MOSFETs in the industry standard S3O8 (3x3mm2) small footprint package with leading performance providing low RDSon, QG and Gate capacitance and minimizing conduction...
The new OptiMOS™ 5 technology for 60V MOSFETs in the industry standard Single SS08 (5x6mm2) small footprint package with leading performance providing low RDSon, Qg and Gate capacitance and minimizing...
The OptiMOS™ 5 technology in the SSO8 (5x6mm2) small footprint package provides leading performance for automotive applications. Summary of Features Copper clips for higher current loading Specifically designed for fast-switching...
This innovative TSC package enables best cooling, high power density optimized system costs An initial portfolio offering starts with 4 products in OptiMOSTM 6 40V and is extended soon.

<< Prev Next >>